SPLDs
Parts from SPLDs Category
SPLD, 83.3MHZ, 5.5V, LCC-28; Propagation Delay:15ns; No. of I/O s:10I/O s; Frequency:83.3MHz; Supply Current Max:70mA; Logic Case Style:LCC; No. of Pins:28Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Product Range:-; RoHS Compliant: Yes
SPLD LOGIC EEPLD, 15NS, 8 MACROCELLS, PLCC-20; Propagation Delay:15ns; No. of I/O s:8I/O s; Frequency:62MHz; Supply Current Max:80mA; Logic Case Style:LCC; No. of Pins:20Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V RoHS Compliant: Yes
SPLD LOGIC EEPLD, 15NS, 8 MACROCELLS, 20-DIP; Propagation Delay:15ns; No. of I/O s:8I/O s; Frequency:62MHz; Supply Current Max:80mA; Logic Case Style:DIP; No. of Pins:20Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; MSL:- RoHS Compliant: Yes
SPLD LOGIC EEPLD, 15NS, 8 MACROCELLS, DIP-20; Propagation Delay:15ns; No. of I/O s:8I/O s; Frequency:62MHz; Supply Current Max:80mA; Logic Case Style:DIP; No. of Pins:20Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; MSL:- RoHS Compliant: Yes
SPLD LOGIC EEPLD, 15NS, 8 MACROCELLS, DIP-20; Propagation Delay:15ns; No. of I/O s:8I/O s; Frequency:62MHz; Supply Current Max:105mA; Logic Case Style:DIP; No. of Pins:20Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; MSL:- RoHS Compliant: Yes
SPLD LOGIC EEPLD, 15NS, 10 MACROCELLS, PLCC-28; Propagation Delay:15ns; No. of I/O s:10I/O s; Frequency:83.3MHz; Supply Current Max:115mA; Logic Case Style:LCC; No. of Pins:28Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V RoHS Compliant: Yes
SPLD LOGIC EEPLD, 15NS, 10 MACROCELLS, DIP-24; Propagation Delay:15ns; No. of I/O s:10I/O s; Frequency:83.3MHz; Supply Current Max:115mA; Logic Case Style:DIP; No. of Pins:24Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V RoHS Compliant: Yes
SPLD LOGIC EEPLD, 20NS, 10 MACROCELLS, DIP-24; Propagation Delay:20ns; No. of I/O s:10I/O s; Frequency:50MHz; Supply Current Max:80mA; Logic Case Style:DIP; No. of Pins:24Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; MSL:- RoHS Compliant: Yes
SPLD LOGIC EEPLD, 15NS, 8 MACROCELLS, PLCC-20; Propagation Delay:15ns; No. of I/O s:8I/O s; Frequency:62MHz; Supply Current Max:105mA; Logic Case Style:LCC; No. of Pins:20Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V RoHS Compliant: Yes
SPLD LOGIC EEPLD, 15NS, 8 MACROCELLS, SOIC-20; Propagation Delay:15ns; No. of I/O s:8I/O s; Frequency:62MHz; Supply Current Max:105mA; Logic Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; MSL:-RoHS Compliant: Yes
SPLD LOGIC EEPLD, 10NS, 8 MACROCELLS, DIP-24; Propagation Delay:10ns; No. of I/O s:8I/O s; Frequency:83MHz; Supply Current Max:100mA; Logic Case Style:DIP; No. of Pins:24Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; MSL:- RoHS Compliant: Yes
SPLD LOGIC EEPLD, 10NS, 10 MACROCELLS, SOIC-24; Propagation Delay:10ns; No. of I/O s:10I/O s; Frequency:83.3MHz; Supply Current Max:90mA; Logic Case Style:SOIC; No. of Pins:24Pins; Supply Voltage Min:3V; Supply Voltage Max:5.5V RoHS Compliant: Yes
SPLD LOGIC EEPLD, 10NS, 10 MACROCELLS, TSSOP-24; Propagation Delay:10ns; No. of I/O s:10I/O s; Frequency:83.3MHz; Supply Current Max:90mA; Logic Case Style:TSSOP; No. of Pins:24Pins; Supply Voltage Min:3V; Supply Voltage Max:5.5V RoHS Compliant: Yes
Propagation Delay:-; No. of I/O s:-; Frequency:-; Supply Current Max:-; Logic Case Style:LCC; No. of Pins:28Pins; Supply Voltage Min:-; Supply Voltage Max:-; Product Range:-; MSL:MSL 2 - 1 year RoHS Compliant: Yes
SPLD LOGIC EEPLD, 30NS, 10 MACROCELLS, DIP-24; Propagation Delay:30ns; No. of I/O s:10I/O s; Frequency:33.3MHz; Supply Current Max:60mA; Logic Case Style:DIP; No. of Pins:24Pins; Supply Voltage Min:3V; Supply Voltage Max:5.5V; MSL:- RoHS Compliant: Yes
SPLD LOGIC EEPLD, 5NS, 10 MACROCELLS, PLCC-28; Propagation Delay:5ns; No. of I/O s:10I/O s; Frequency:166MHz; Supply Current Max:130mA; Logic Case Style:LCC; No. of Pins:28Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V RoHS Compliant: Yes
SPLD LOGIC EEPLD, 20NS, 10 MACROCELLS, PLCC-28; Propagation Delay:20ns; No. of I/O s:10I/O s; Frequency:50MHz; Supply Current Max:80mA; Logic Case Style:LCC; No. of Pins:28Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V RoHS Compliant: Yes
SPLD, 125MHZ, TSSOP; Propagation Delay:10ns; No. of I/O s:10I/O s; Frequency:125MHz; Supply Current Max:140mA; Logic Case Style:TSSOP; No. of Pins:24Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Product Range:-; MSL:MSL 1 -RoHS Compliant: Yes
SPLD, 166MHZ, DIP; Propagation Delay:7.5ns; No. of I/O s:10I/O s; Frequency:166MHz; Supply Current Max:130mA; Logic Case Style:DIP; No. of Pins:24Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
SPLD, 125MHZ, SOIC-24; Propagation Delay:10ns; No. of I/O s:10I/O s; Frequency:125MHz; Supply Current Max:140mA; Logic Case Style:SOIC; No. of Pins:24Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Product Range:-; MSL:MSL 3 RoHS Compliant: Yes