Level Shifters
Parts from Level Shifters Category

LOGIC LEVEL TRANSLATOR, 2-CH, TDFN-8; No. of Inputs:2; Output Current:-; Propagation Delay:7.6ns; No. of Pins:8Pins; Logic Case Style:TDFN; Supply Voltage Min:900mV; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; OperatingRoHS Compliant: Yes

NON INVERTING TRANSCEIVER, SC-70-6; No. of Inputs:1Inputs; Output Current:50mA; Propagation Delay:2.9ns; No. of Pins:6Pins; Logic Case Style:SC-70; Supply Voltage Min:1.2V; Supply Voltage Max:3.6V; Operating Temperature Min:-40°C RoHS Compliant: Yes

No. of Inputs:1Inputs; Output Current:-; Propagation Delay:1.5ns; No. of Pins:8Pins; Logic Case Style:UQFN; Supply Voltage Min:0V; Supply Voltage Max:5.5V; Operating Temperature Min:-55°C; Operating Temperature Max:125°C RoHS Compliant: Yes

No. of Inputs:2Inputs; Output Current:-; Propagation Delay:410ps; No. of Pins:10Pins; Logic Case Style:MSOP; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

VOLTAGE LEVEL TRANSLATOR, 1 I/P, SC-70-6; No. of Inputs:1; Output Current:1µA; Propagation Delay:6ns; No. of Pins:6Pins; Logic Case Style:SC-70; Supply Voltage Min:1.15V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; RoHS Compliant: Yes

VOLT LEVEL TRANSLATOR, 2-BIT, DSBGA-8; No. of Inputs:2Inputs; Output Current:-; Propagation Delay:7.4ns; No. of Pins:8Pins; Logic Case Style:DSBGA; Supply Voltage Min:1.2V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C RoHS Compliant: Yes

2 BIT VOLTAGE LEVEL TRANSLATOR VSSOP8; No. of Inputs:2Inputs; Output Current:64mA; Propagation Delay:1.5ns; No. of Pins:8Pins; Logic Case Style:VSSOP; Supply Voltage Min:0V; Supply Voltage Max:5V; Operating Temperature Min:-40°C RoHS Compliant: Yes

HEX TTL LEVEL SHIFTER, SOIC-16; No. of Inputs:1Inputs; Output Current:8.8mA; Propagation Delay:275ns; No. of Pins:16Pins; Logic Case Style:SOIC; Supply Voltage Min:3V; Supply Voltage Max:18V; Operating Temperature Min:-55°C; MSL:- RoHS Compliant: Yes

No. of Inputs:2Inputs; Output Current:-; Propagation Delay:1.6ns; No. of Pins:8Pins; Logic Case Style:SOIC; Supply Voltage Min:900mV; Supply Voltage Max:4.5V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

DUAL TTL TO DIFFERENTIAL PECL XLATOR TSSOP-8; No. of Inputs:2Inputs; Output Current:50mA; Propagation Delay:1.2ns; No. of Pins:8Pins; Logic Case Style:TSSOP; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Product Range:-; MSL:- RoHS Compliant: Yes

DUAL DIFFERENTIAL PECL TO TTL XLATOR TSSOP-8; No. of Inputs:2Inputs; Output Current:24mA; Propagation Delay:3.5ns; No. of Pins:8Pins; Logic Case Style:TSSOP; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Product Range:- RoHS Compliant: Yes

DIFFERENTIAL ECL TO TTL TRANSLATOR, SOIC-8; No. of Inputs:2Inputs; Output Current:24mA; Propagation Delay:2.6ns; No. of Pins:8Pins; Logic Case Style:SOIC; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Type:Level Translator RoHS Compliant: Yes

IC, 8BIT PARALLEL/SERIAL CONV, LQFP-32; No. of Inputs:8Inputs; Output Current:50mA; Propagation Delay:800ps; No. of Pins:32Pins; Logic Case Style:LQFP; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C RoHS Compliant: Yes

9 BIT ECL TO TTL TRANSLATOR, LCC-28; No. of Inputs:9Inputs; Output Current:48mA; Propagation Delay:4.8ns; No. of Pins:28Pins; Logic Case Style:LCC; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Operating Temperature Min:0°C RoHS Compliant: Yes

TTL TO DIFFERENTIAL PECL TRANSLATOR, SOIC-8; No. of Inputs:1Inputs; Output Current:50mA; Propagation Delay:820ps; No. of Pins:8Pins; Logic Case Style:SOIC; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Product Range:-; MSL:- RoHS Compliant: Yes

TTL TO DIFFERENTIAL ECL TRANSLATOR, TSSOP-8; No. of Inputs:1Inputs; Output Current:50mA; Propagation Delay:950ps; No. of Pins:8Pins; Logic Case Style:TSSOP; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Product Range:- RoHS Compliant: Yes

8 BIT PARALLEL/SERIAL CONVERTER, LQFP-32; No. of Inputs:8Inputs; Output Current:50mA; Propagation Delay:800ps; No. of Pins:32Pins; Logic Case Style:LQFP; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°CRoHS Compliant: Yes

No. of Inputs:2Inputs; Output Current:24mA; Propagation Delay:3.5ns; No. of Pins:8Pins; Logic Case Style:SOIC; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; MSL:-RoHS Compliant: Yes

DUAL TTL LOGIC TRANSLATOR, SOIC-8; No. of Inputs:2Inputs; Output Current:50mA; Propagation Delay:420ps; No. of Pins:8Pins; Logic Case Style:SOIC; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes

HEX TTL LEVEL SHIFTER, TSSOP-16; No. of Inputs:1Inputs; Output Current:8.8mA; Propagation Delay:340ns; No. of Pins:16Pins; Logic Case Style:TSSOP; Supply Voltage Min:3V; Supply Voltage Max:18V; Operating Temperature Min:-55°C RoHS Compliant: Yes