HY2000 Part Information
Details for HY2000 by ILP DIRECT
Semiconductors - ICs>Amplifiers & Comparators>Audio Amplifiers
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 21.6300 |
5 | 18.3100 |
10 | 16.6600 |
20 | 16.3300 |
50 | 16.0100 |
200 | 15.7000 |
300 | 15.3900 |
500 | 15.1100 |
Stock Information
Details
Part Downloads
Part Specifications
Amplifier Class | - |
No. of Channels | 1 Channel, 1Channels |
Output Power | 40W |
Supply Voltage Range | - |
Amplifier Case Style | - |
No. of Pins | 7Pins |
Load Impedance | 4ohm |
Operating Temperature Min | 0°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | - |
Amplifier Type | Power |
Bandwidth | 50kHz |
Base Number | 2000 |
Damping Factor | 400 |
Dimensions | 30 x 76 |
Frequency Response | 15Hz to 50kHz |
IC Generic Number | 2000 |
Input Impedance | 100kohm |
Input Offset Voltage Max | 500mV |
Load A Impedance | 4ohm |
Load B Impedance | 8ohm |
Load Impedance Min | 4ohm |
Logic Function Number | 2000 |
Loudspeaker Fuse Current @ 4ohm | 2A |
Loudspeaker Fuse Current @ 8ohm | 1.5A |
Output Power (Pout) | 30W |
Power Rating RMS | 30W |
Signal to Noise Ratio | 100dB |
Supply Voltage + Nom | 30V |
Supply Voltage Max | 30V |
Supply Voltage Nom | 30V |
THD + N | 0.005% |
Termination Type | Through Hole |
Total Harmonic Distortion | 0.005% |
Alternative Part Descriptions
- Audio Power Amplifier, 0 C, 85 C RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a HY2000?
Additional datasheets, footprints and schematics for HY2000 are listed in our Part Details tab. You can also find the HY2000 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HY2000 in the Pricing & Inventory tab next to part details. You can view HY2000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HY2000 fall under?
The HY2000 is listed under Semiconductors - ICs > Amplifiers & Comparators > Audio Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to HY2000 when available in the Audio Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HY2000 you can contact the distributor directly for product support, shipping queries etc.
Is the HY2000 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for HY2000 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for HY2000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HY2000 often in real-time on the comparison pages.
What if I can't find stock of HY2000?
You can fill out our help required form which you can use to request a quote for HY2000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.