Status: | Active |
---|---|
Series: | MAX98390 |
RoHS: | Unknown |
Integrated Speaker Current and Voltage Sense Requires no External Components |
Integrated Programmable 10V Boost Converter Bypass Mode Envelope Tracking |
Bypass Mode |
Envelope Tracking |
Integrated Dynamic Speaker Management Thermal Protection Excursion Protection Low-Frequency Extension 8-Band Parametric Equalizer Dynamic Range Compression Perceptual Power Reduction Debuzzer Stereo Bass Management |
Thermal Protection |
Excursion Protection |
Low-Frequency Extension |
8-Band Parametric Equalizer |
Dynamic Range Compression |
Perceptual Power Reduction |
Debuzzer |
Stereo Bass Management |
Ultra-Low Noise Floor 10μV Output Noise 116dB Dynamic Range |
10μV Output Noise |
116dB Dynamic Range |
Low Distortion—0.01% THD+N |
Output Power at 1% THD+N, VVBAT = 4.3V 5.1W into 8Ω 5.1W into 4Ω |
5.1W into 8Ω |
5.1W into 4Ω |
Output Power at 10% THD+N, VVBAT = 4.3V 6.2W into 8Ω 6.2W into 4Ω |
6.2W into 8Ω |
6.2W into 4Ω |
System Efficiency 82% at 1.2W into 8Ω, VVBAT = 3.7V 86% at 0.45W into 8Ω, VVBAT = 3.7V |
82% at 1.2W into 8Ω, VVBAT = 3.7V |
86% at 0.45W into 8Ω, VVBAT = 3.7V |
Dynamic Speaker Output FET Scaling |
2.65V to 5.5V Battery Voltage Range |
I2S/16-Channel TDM and I2C Interfaces |
Class-D Edge Rate Control Enables Filterless Operation |
Advanced Brownout-Protection Engine |
Extensive Click-and-Pop Suppression |
Robust Short-Circuit and Thermal Protection |
Space-Saving, 30-Bump WLP Package (2.468mm x 2.968mm, 0.5mm Pitch) or 36-Bump WLP Package (2.418mm x 2.608mm, 0.4mm Pitch) |
# Channels | 1 |
---|---|
Class | Boosted/DBoosted/GDDG |
Spkr. Amp. VCC (V) (min) | 2.6 |
Spkr. Amp. VCC (V) (max) | 5.5 |
Spkr. Amp. ICC (mA) (typ) | 2.5 |
POUT into 4Ω @ 1% THD+N (W) (min) | 4.9 |
POUT into 4Ω @ 10% THD+N (W) (min) | 6.1 |
POUT into 8Ω @ 1% THD+N (W) (min) | 5.1 |
POUT into 8Ω @ 10% THD+N (W) (min) | 6.1 |
Spkr. Amp. Half Pwr. THD+N (%) | 0.01 |
SNR (dB) (A- Weighted) | 117 |
PSRR (dB) (min) | 113 |
Package/Pins | WLP/30WLP/36 |
BudgetaryPrice (See Notes) | 2.07 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Output Power | 6.2W |
---|---|
Amplifier Class | D |
No. of Channels | 1 Channel |
Supply Voltage Range | 2.65V to 5.5V |
No. of Pins | 36Pins |
Load Impedance | 8ohm |
Operating Temperature Min | -40°C |
RoHS Compliant | Yes |
Audio Power Amp, D, -40 To 85Deg C | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX98390EWX+ ?
Additional datasheets, footprints and schematics for MAX98390EWX+ are listed on our Part Details page. You can also find images and similar parts to MAX98390EWX+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX98390EWX+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX98390EWX+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX98390EWX+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX98390EWX+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX98390EWX+ have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MAX98390EWX+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX98390EWX+ often in real-time on the comparison pages.
What if I can't find stock of MAX98390EWX+ ?
You can fill out our help required form which you can use to request a quote for MAX98390EWX+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.