Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$3.73
Output Power | 80W |
---|---|
Amplifier Class | D |
No. of Channels | 2 Channel |
Supply Voltage Range | 14V to 36V |
Amplifier Case Style | PowerSSO |
No. of Pins | 36Pins |
Load Impedance | 6ohm |
RoHS Compliant | Yes |
Audio Power Amp, D, -40 To 85Deg C | Newark Electronics |
AUDIO POWER AMP, D, -40 TO 85DEG C | element14 |
TDA7498 Series 39 V 100 W + 100 W Dual BTL Class-D Audio Amplifier - PowerSSO-36 | Future Electronics |
Audio Amp Speaker 2-CH Stereo 100W Class-D 36-Pin PowerSSO EP T/R | Avnet America |
Where can I find additional details, specifications and documents for a TDA7498TR?
Additional datasheets, footprints and schematics for TDA7498TR are listed on our Part Details page. You can also find images and similar parts to TDA7498TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TDA7498TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TDA7498TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TDA7498TR fall under?
The TDA7498TR is listed under Semiconductors - ICs > Amplifiers & Comparators > Audio Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to TDA7498TR when available in the Audio Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TDA7498TR you can contact the distributor directly for product support, shipping queries etc.
Is the TDA7498TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TDA7498TR have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for TDA7498TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TDA7498TR often in real-time on the comparison pages.
What if I can't find stock of TDA7498TR?
You can fill out our help required form which you can use to request a quote for TDA7498TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.