RF Amplifiers
Parts from RF Amplifiers Category
HIGH LINEAR AMPLIFIER, 20DB, 3.6GHZ, SOT-89-3; Frequency Min:40MHz; Frequency Max:3.6GHz; Gain:20dB; Noise Figure Typ:4dB; RF IC Case Style:SOT-89; No. of Pins:3Pins; Supply Voltage Min:6.2V; Supply Voltage Max:7V; Product Range:- RoHS Compliant: Yes
Frequency Min:100MHz; Frequency Max:3GHz; Gain:33.5dB; Noise Figure Typ:4.1dB; RF IC Case Style:MCPH; No. of Pins:6Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
Frequency Min:1.55GHz; Frequency Max:1.615GHz; Gain:20dB; Noise Figure Typ:0.65dB; RF IC Case Style:DFN; No. of Pins:6Pins; Supply Voltage Min:1.5V; Supply Voltage Max:3.6V; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
FRONT END, RF, 850 - 950 MHZ, 16VQFN; Frequency Min:850MHz; Frequency Max:950MHz; Gain:27.9dB; Noise Figure Typ:2.9dB; RF IC Case Style:QFN; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:3.7V; Operating Temperature RoHS Compliant: Yes
RF AMPLIFIER, 12DB, 2.4GHZ, 3V, SOT-23-6; Frequency Min:400MHz; Frequency Max:2.4GHz; Gain:12dB; Noise Figure Typ:1.55dB; RF IC Case Style:SOT-23; No. of Pins:6Pins; Supply Voltage Min:2.3V; Supply Voltage Max:3V; Product Range:- RoHS Compliant: Yes
LOW NOISE AMPLIFIER 19DB 2.5GHZ SOT-343R-4; Frequency Min:100MHz; Frequency Max:2.5GHz; Gain:19dB; Noise Figure Typ:1.25dB; RF IC Case Style:SOT-343; No. of Pins:4Pins; Supply Voltage Min:2.7V; Supply Voltage Max:5V; Product Range:- RoHS Compliant: Yes
RF/IF AMP, 24DB, 2.4GHZ-2.4835GHZ, VQFN; Frequency Min:2.4GHz; Frequency Max:2.4835GHz; Gain:24dB; Noise Figure Typ:4.7dB; RF IC Case Style:VQFN; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:3.7V; Operating RoHS Compliant: Yes
Frequency Min:100MHz; Frequency Max:3.3GHz; Gain:27dB; Noise Figure Typ:4.7dB; RF IC Case Style:SOT-363; No. of Pins:6Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
MMIC RF AMP, 2.2GHZ, 23DB, SOT-363-6; Frequency Min:0Hz; Frequency Max:2.2GHz; Gain:23dB; Noise Figure Typ:3.9dB; RF IC Case Style:SOT-363; No. of Pins:6Pins; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Operating Temperature RoHS Compliant: Yes
MMIC RF AMP, 2.2GHZ, 22.6DB, SOT-363-6; Frequency Min:0Hz; Frequency Max:2.2GHz; Gain:22.6dB; Noise Figure Typ:3.4dB; RF IC Case Style:SOT-363; No. of Pins:6Pins; Supply Voltage Min:2.7V; Supply Voltage Max:3.3V; Operating RoHS Compliant: Yes
MMIC RF AMP, 2.2GHZ, 30DB, SOT-363-6; Frequency Min:0Hz; Frequency Max:2.2GHz; Gain:30dB; Noise Figure Typ:3.3dB; RF IC Case Style:SOT-363; No. of Pins:6Pins; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Operating Temperature RoHS Compliant: Yes
MMIC RF AMP, 2.2GHZ, 24.3DB, SOT-363-6; Frequency Min:0Hz; Frequency Max:2.2GHz; Gain:24.3dB; Noise Figure Typ:3.9dB; RF IC Case Style:SOT-363; No. of Pins:6Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Operating RoHS Compliant: Yes
MMIC AMPLIFIER, 2.2GHZ, -40 TO 85DEG C; Frequency Min:0Hz; Frequency Max:2.2GHz; Gain:24.4dB; Noise Figure Typ:3.8dB; RF IC Case Style:SOT-363; No. of Pins:6Pins; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Product Range:-; MSL:-RoHS Compliant: Yes
MMIC AMPLIFIER, 2.2GHZ, -40 TO 85DEG C; Frequency Min:0Hz; Frequency Max:2.2GHz; Gain:32.2dB; Noise Figure Typ:3.2dB; RF IC Case Style:SOT-363; No. of Pins:6Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Product Range:- RoHS Compliant: Yes
MMIC RF AMP, 1GHZ, 18DB, SOT-89-3; Frequency Min:5MHz; Frequency Max:1GHz; Gain:18dB; Noise Figure Typ:2.5dB; RF IC Case Style:SOT-89; No. of Pins:3Pins; Supply Voltage Min:7.6V; Supply Voltage Max:8.4V; Operating Temperature RoHS Compliant: Yes
MMIC AMPLIFIER, 1.61GHZ, -40 TO 85DEG C; Frequency Min:1.559GHz; Frequency Max:1.61GHz; Gain:20dB; Noise Figure Typ:0.7dB; RF IC Case Style:XSON; No. of Pins:6Pins; Supply Voltage Min:1.5V; Supply Voltage Max:3.1V; Product Range:- RoHS Compliant: Yes
RF AMP, 19.3DB, 6GHZ, 5V, SOT-89-3; Frequency Min:0Hz; Frequency Max:6GHz; Gain:19.3dB; Noise Figure Typ:5.5dB; RF IC Case Style:SOT-89; No. of Pins:3Pins; Supply Voltage Min:-; Supply Voltage Max:5V; Operating Temperature Min:-; RoHS Compliant: Yes
RF AMP, 19.5DB, 40MHZ-4GHZ, 5V, SOT-89-3; Frequency Min:40MHz; Frequency Max:4GHz; Gain:19.5dB; Noise Figure Typ:5.7dB; RF IC Case Style:SOT-89; No. of Pins:3Pins; Supply Voltage Min:-; Supply Voltage Max:5V; Operating Temperature RoHS Compliant: Yes