| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
| Frequency Min | 400MHz |
|---|---|
| Frequency Max | 2400MHz |
| Gain | 12dB |
| Noise Figure Typ | 1.55dB |
| RF IC Case Style | SOT-363 |
| No. of Pins | 6Pins |
| Supply Voltage Min | 2.5V |
| Supply Voltage Max | 3V |
| Operating Temperature Min | -40°C |
| Operating Temperature Max | 85°C |
| Product Range | - |
| Automotive Qualification Standard | - |
| RoHS Phthalates Compliant | Yes |
| MSL | MSL 1 - Unlimited |
| SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a MBC13720NT1?
Additional datasheets, footprints and schematics for MBC13720NT1 are listed on our Part Details page. You can also find images and similar parts to MBC13720NT1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MBC13720NT1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MBC13720NT1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MBC13720NT1 fall under?
The MBC13720NT1 is listed under NXP Semiconductors Parts.
Can I view similar or alternative parts?
You can view similar parts to MBC13720NT1 when available in the NXP Semiconductors Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MBC13720NT1 you can contact the distributor directly for product support, shipping queries etc.
Is the MBC13720NT1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MBC13720NT1 have stock available?
Authorised distributors including Flip Electronics and Rochester Electronics have stock available or on a lead time for MBC13720NT1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MBC13720NT1 often in real-time on the comparison pages.
What if I can't find stock of MBC13720NT1?
You can fill out our help required form which you can use to request a quote for MBC13720NT1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.