Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0270
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.11
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.10
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0270
|
4
in stock
|
Buy Now | |
EBV Elektronik
-
|
21,000
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
-
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now | |
element14
from US$0.11
|
-
|
Buy Now | |
Richardson RFPD
from US$0.12
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Frequency Min | 0Hz |
---|---|
Frequency Max | 2.2GHz |
Gain | 24.4dB |
Noise Figure Typ | 3.8dB |
RF IC Case Style | SOT-363 |
No. of Pins | 6Pins |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Mmic Amplifier, 2.2Ghz, -40 To 85Deg C | Newark Electronics |
RF Amp Chip Single GP 3.6GHz 3.6V 6-Pin TSSOP T/R | EBV Elektronik |
BGA2817 Series 3.6 V 2.2 GHz Surface Mount MMIC Wideband Amplifier - SOT-363 | Future Electronics |
MMIC RF AMP, 2.2GHZ, 24.4DB, SOT-363-6 | element14 |
GAIN BLOCK | Richardson RFPD |
Where can I find additional details, specifications and documents for a BGA2817 115?
Additional datasheets, footprints and schematics for BGA2817 115 are listed on our Part Details page. You can also find images and similar parts to BGA2817 115 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BGA2817 115 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BGA2817 115 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BGA2817 115 fall under?
The BGA2817 115 is listed under Electronic & Electrical Components > Semiconductors - ICs > RF.
Can I view similar or alternative parts?
You can view similar parts to BGA2817 115 when available in the RF range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BGA2817 115 you can contact the distributor directly for product support, shipping queries etc.
Is the BGA2817 115 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BGA2817 115 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, EBV Elektronik, Future Electronics and Avnet America have stock available or on a lead time for BGA2817 115.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BGA2817 115 often in real-time on the comparison pages.
What if I can't find stock of BGA2817 115?
You can fill out our help required form which you can use to request a quote for BGA2817 115 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.