| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
Prices starting from US$0.14
| Frequency Min | 0Hz |
|---|---|
| Frequency Max | 2.2GHz |
| Gain | 30dB |
| Noise Figure Typ | 3.3dB |
| RF IC Case Style | SOT-363 |
| No. of Pins | 6Pins |
| Supply Voltage Min | 3V |
| Supply Voltage Max | 3.6V |
| Operating Temperature Min | -40°C |
| Operating Temperature Max | 85°C |
| Product Range | - |
| Automotive Qualification Standard | - |
| RoHS Phthalates Compliant | Yes |
| MSL | MSL 1 - Unlimited |
| SVHC | No SVHC (27-Jun-2018) |
| Mmic Wideband Amplifier/ Reel Rohs Compliant: Yes |Nxp BGA2818,115 | Newark Electronics |
| BGA2818 Series 2.2 GHz 3.3 V MMIC Wideband Amplifier - SOT-363 | Future Electronics |
| RF Amplifier, 30 dB Gain / 3.3 dB Noise, DC to 2.2 GHz, 3 V to 3.6 V Supply, SOT-363-6 | Avnet America |
| GAIN BLOCK | Richardson RFPD |
Where can I find additional details, specifications and documents for a BGA2818 115?
Additional datasheets, footprints and schematics for BGA2818 115 are listed on our Part Details page. You can also find images and similar parts to BGA2818 115 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BGA2818 115 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BGA2818 115 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BGA2818 115 fall under?
The BGA2818 115 is listed under Electronic & Electrical Components > Semiconductors - ICs > RF.
Can I view similar or alternative parts?
You can view similar parts to BGA2818 115 when available in the RF range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BGA2818 115 you can contact the distributor directly for product support, shipping queries etc.
Is the BGA2818 115 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BGA2818 115 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, Richardson RFPD and EBV Elektronik have stock available or on a lead time for BGA2818 115.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BGA2818 115 often in real-time on the comparison pages.
What if I can't find stock of BGA2818 115?
You can fill out our help required form which you can use to request a quote for BGA2818 115 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.