| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
| Frequency Min | 850MHz |
|---|---|
| Frequency Max | 950MHz |
| Gain | 27.9dB |
| Noise Figure Typ | 2.9dB |
| RF IC Case Style | QFN |
| No. of Pins | 16Pins |
| Supply Voltage Min | 2V |
| Supply Voltage Max | 3.7V |
| Operating Temperature Min | -40°C |
| Operating Temperature Max | 85°C |
| Product Range | - |
| Automotive Qualification Standard | - |
| RoHS Phthalates Compliant | Yes |
| MSL | MSL 3 - 168 hours |
| SVHC | No SVHC (27-Jun-2018) |
| Frequency Range | 850MHz to 950MHz |
| Operating Temperature Range | -40°C to +85°C |
| Power Dissipation Pd | 0.5W |
| RF Type | ISM |
| Supply Current | 302mA |
| Supply Voltage Range | 2V to 3.7V |
Where can I find additional details, specifications and documents for a CC1190RGVT .?
Additional datasheets, footprints and schematics for CC1190RGVT . are listed on our Part Details page. You can also find images and similar parts to CC1190RGVT . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CC1190RGVT . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CC1190RGVT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CC1190RGVT . fall under?
The CC1190RGVT . is listed under Electronic & Electrical Components > Semiconductors - ICs > RF.
Can I view similar or alternative parts?
You can view similar parts to CC1190RGVT . when available in the RF range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CC1190RGVT . you can contact the distributor directly for product support, shipping queries etc.
Is the CC1190RGVT . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CC1190RGVT . have stock available?
Authorised distributors including Ozdisan have stock available or on a lead time for CC1190RGVT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CC1190RGVT . often in real-time on the comparison pages.
What if I can't find stock of CC1190RGVT .?
You can fill out our help required form which you can use to request a quote for CC1190RGVT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.