Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.13
|
2,136
in stock
|
Buy Now | |
Chip One Stop
from US$0.11
|
5,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.22
|
2,136
in stock
|
Buy Now | |
element14
from US$0.13
|
2,136
in stock
|
Buy Now | |
EBV Elektronik
-
|
15,000
in stock
|
Buy Now | |
Future Electronics
from US$0.11
|
-
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
Richardson RFPD
from US$0.11
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Frequency Min | 1.559GHz |
---|---|
Frequency Max | 1.61GHz |
Gain | 18dB |
Noise Figure Typ | 0.6dB |
RF IC Case Style | XSON |
No. of Pins | 6Pins |
Supply Voltage Min | 1.5V |
Supply Voltage Max | 3.1V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Lna, 2Kv Esd, 1.559-1.61Ghz, Xson-6 | Newark Electronics |
LNA, 2KV ESD, 1.559-1.61GHZ, XSON-6 | element14 |
GPS Amp Single Low Noise Amplifier 1610MHz 3.1V 6-Pin XSON | EBV Elektronik |
BGU8007 Series 2.2 V 1575.42 MHz Low Noise Amplifier MMIC - XSON-6 | Future Electronics |
RF & MW LNA | Richardson RFPD |
Where can I find additional details, specifications and documents for a BGU8019X?
Additional datasheets, footprints and schematics for BGU8019X are listed on our Part Details page. You can also find images and similar parts to BGU8019X on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BGU8019X on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BGU8019X price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BGU8019X fall under?
The BGU8019X is listed under Electronic & Electrical Components > Semiconductors - ICs > RF.
Can I view similar or alternative parts?
You can view similar parts to BGU8019X when available in the RF range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BGU8019X you can contact the distributor directly for product support, shipping queries etc.
Is the BGU8019X RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BGU8019X have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and EBV Elektronik have stock available or on a lead time for BGU8019X.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BGU8019X often in real-time on the comparison pages.
What if I can't find stock of BGU8019X?
You can fill out our help required form which you can use to request a quote for BGU8019X from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.