| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
Prices starting from US$0.16
| Frequency Min | 1.55GHz |
|---|---|
| Frequency Max | 1.615GHz |
| Gain | 20dB |
| Noise Figure Typ | 0.65dB |
| RF IC Case Style | DFN |
| No. of Pins | 6Pins |
| Supply Voltage Min | 1.5V |
| Supply Voltage Max | 3.6V |
| Operating Temperature Min | -40°C |
| Operating Temperature Max | 85°C |
| Product Range | - |
| Automotive Qualification Standard | - |
| RoHS Phthalates Compliant | Yes |
| MSL | MSL 1 - Unlimited |
| SVHC | No SVHC (27-Jun-2018) |
| SiGe Low noise amplifier GNSS | Rutronik |
| INFINEON RF AMP BGA725L6E6327FTSA1 | RS |
| Frequency Min:1.55Ghz | Newark Electronics |
| BGA725L6 1.5 to 3.6 V 0.65 dB SMT Front End Low Noise Amplifier - TSLP-6-2 | Future Electronics |
| RF Amplifier, 1.55GHz to 1.615GHz, 20dB, 1.5V to 3.6V, -40?C to 85?C, DFN-6 | Avnet America |
Where can I find additional details, specifications and documents for a BGA725L6E6327FTSA1?
Additional datasheets, footprints and schematics for BGA725L6E6327FTSA1 are listed on our Part Details page. You can also find images and similar parts to BGA725L6E6327FTSA1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BGA725L6E6327FTSA1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BGA725L6E6327FTSA1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BGA725L6E6327FTSA1 fall under?
The BGA725L6E6327FTSA1 is listed under Electronic & Electrical Components > Semiconductors - ICs > RF.
Can I view similar or alternative parts?
You can view similar parts to BGA725L6E6327FTSA1 when available in the RF range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BGA725L6E6327FTSA1 you can contact the distributor directly for product support, shipping queries etc.
Is the BGA725L6E6327FTSA1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BGA725L6E6327FTSA1 have stock available?
Authorised distributors including Maritex, Rutronik, RS, Newark Electronics and Future Electronics have stock available or on a lead time for BGA725L6E6327FTSA1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BGA725L6E6327FTSA1 often in real-time on the comparison pages.
What if I can't find stock of BGA725L6E6327FTSA1?
You can fill out our help required form which you can use to request a quote for BGA725L6E6327FTSA1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.