| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
Prices starting from US$1.86
| Distributor | Stock | ||
|---|---|---|---|
|
Richardson RFPD
from US$2.47
|
2,400
in stock
|
Buy Now |
|
Rochester Electronics
from US$1.86
|
1,554
in stock
|
Buy Now |
|
Newark Electronics
from US$2.98
|
1,000
in stock
|
Buy Now |
|
Avnet America
from US$2.21
|
1,000
in stock
|
Buy Now |
|
Chip One Stop
from US$2.57
|
535
in stock
|
Buy Now |
|
EBV Elektronik
-
|
1,000
in stock
|
Buy Now |
|
Future Electronics
from US$2.22
|
0
in stock
|
Buy Now |
|
Avnet Silica
-
|
0
in stock
|
Buy Now |
| Buy Now |
| Frequency Min | 40MHz |
|---|---|
| Frequency Max | 4GHz |
| Gain | 19.5dB |
| Noise Figure Typ | 5.7dB |
| RF IC Case Style | SOT-89 |
| No. of Pins | 3Pins |
| Supply Voltage Min | - |
| Supply Voltage Max | 5V |
| Operating Temperature Min | - |
| Operating Temperature Max | 175°C |
| Product Range | - |
| Automotive Qualification Standard | - |
| RoHS Phthalates Compliant | Yes |
| MSL | MSL 1 - Unlimited |
| SVHC | No SVHC (27-Jun-2018) |
| RF & MW DRIVER AMPLIFIER | Richardson RFPD |
| Supply Voltage Min:- | Newark Electronics |
| RF Amplifier, nGaP HBT, 19.5 dB Gain / 5.7 dB Noise, 40 MHz to 4 GHz, 5 V Supply, SOT-89-3 | Avnet America |
| 5 V 4 GHz 19.5 dB Surface Mount Broadband High Linearity Amplifier - SOT-89 | Future Electronics |
Where can I find additional details, specifications and documents for a MMG3014NT1?
Additional datasheets, footprints and schematics for MMG3014NT1 are listed on our Part Details page. You can also find images and similar parts to MMG3014NT1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MMG3014NT1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MMG3014NT1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MMG3014NT1 fall under?
The MMG3014NT1 is listed under Electronic & Electrical Components > Semiconductors - ICs > RF.
Can I view similar or alternative parts?
You can view similar parts to MMG3014NT1 when available in the RF range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MMG3014NT1 you can contact the distributor directly for product support, shipping queries etc.
Is the MMG3014NT1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MMG3014NT1 have stock available?
Authorised distributors including Richardson RFPD, Rochester Electronics, Newark Electronics, Avnet America and Chip One Stop have stock available or on a lead time for MMG3014NT1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MMG3014NT1 often in real-time on the comparison pages.
What if I can't find stock of MMG3014NT1?
You can fill out our help required form which you can use to request a quote for MMG3014NT1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.