Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.12
|
21,860
in stock
|
Buy Now | |
element14
from US$0.13
|
21,860
in stock
|
Buy Now | |
Chip One Stop
from US$0.14
|
5,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
-
|
Buy Now | |
Future Electronics
from US$0.11
|
-
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
Richardson RFPD
from US$0.12
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Frequency Min | 1.559GHz |
---|---|
Frequency Max | 1.61GHz |
Gain | 20dB |
Noise Figure Typ | 0.7dB |
RF IC Case Style | XSON |
No. of Pins | 6Pins |
Supply Voltage Min | 1.5V |
Supply Voltage Max | 3.1V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
LNA, 2KV ESD, 1.559-1.61GHZ, XSON-6 | element14 |
Mmic Amplifier, 1.61Ghz, -40 To 85Deg C | Newark Electronics |
BGU8009 Series 3 V 1610 MHz Low Noise Amplifier for GNSS Receiver - XSON-6 | Future Electronics |
RF Amp Chip Single Low Noise Amplifier 1610MHz 3.1V 6-Pin XSON T/R | Avnet America |
RF & MW LNA | Richardson RFPD |
Where can I find additional details, specifications and documents for a BGU8009 115?
Additional datasheets, footprints and schematics for BGU8009 115 are listed on our Part Details page. You can also find images and similar parts to BGU8009 115 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BGU8009 115 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BGU8009 115 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BGU8009 115 fall under?
The BGU8009 115 is listed under Electronic & Electrical Components > Semiconductors - ICs > RF.
Can I view similar or alternative parts?
You can view similar parts to BGU8009 115 when available in the RF range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BGU8009 115 you can contact the distributor directly for product support, shipping queries etc.
Is the BGU8009 115 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BGU8009 115 have stock available?
Authorised distributors including element14, Farnell, Chip One Stop, Newark Electronics and Future Electronics have stock available or on a lead time for BGU8009 115.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BGU8009 115 often in real-time on the comparison pages.
What if I can't find stock of BGU8009 115?
You can fill out our help required form which you can use to request a quote for BGU8009 115 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.