RF Amplifiers
Parts from RF Amplifiers Category
AMPLIFIER, 0.1-3GHZ, 33.5DB, MCPH-6; Frequency Min:100MHz; Frequency Max:3GHz; Gain:33.5dB; Noise Figure Typ:4.1dB; RF IC Case Style:MCPH; No. of Pins:6Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Operating Temperature RoHS Compliant: Yes
RF AMPLIFIER, 0.4-4GHZ, LFCSP-8; Frequency Min:400MHz; Frequency Max:4GHz; Gain:10.3dB; Noise Figure Typ:1.1dB; RF IC Case Style:LFCSP; No. of Pins:8Pins; Supply Voltage Min:3V; Supply Voltage Max:5V; Operating Temperature Min:-40°C;RoHS Compliant: Yes
RF AMPLIFIER, 10MHZ-1GHZ, LFCSP-8; Frequency Min:10MHz; Frequency Max:1GHz; Gain:14.5dB; Noise Figure Typ:2.7dB; RF IC Case Style:LFCSP; No. of Pins:8Pins; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Operating Temperature RoHS Compliant: Yes
RF/IF DIFFERENTIAL AMPLIFIER, LFCSP-16; Frequency Min:-; Frequency Max:-; Gain:-; Noise Figure Typ:-; RF IC Case Style:LFCSP; No. of Pins:16Pins; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Operating Temperature Min:-40°C; RoHS Compliant: Yes
LINEAR-IN-DB VGA, 800MHZ, LFCSP-24; Frequency Min:-; Frequency Max:800MHz; Gain:22dB; Noise Figure Typ:9.5dB; RF IC Case Style:LFCSP; No. of Pins:24Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Operating Temperature RoHS Compliant: Yes
RF AMP, 19DB, 0.05-3GHZ, 5V, SOT-89-3; Frequency Min:50MHz; Frequency Max:3GHz; Gain:19dB; Noise Figure Typ:2.5dB; RF IC Case Style:SOT-89; No. of Pins:3Pins; Supply Voltage Min:-; Supply Voltage Max:5V; Operating Temperature RoHS Compliant: Yes
RF AMPLIFIER, 0.1-2.8GHZ, MCPH-6; Frequency Min:100MHz; Frequency Max:2.8GHz; Gain:24.5dB; Noise Figure Typ:3.6dB; RF IC Case Style:MCPH; No. of Pins:6Pins; Supply Voltage Min:2.7V; Supply Voltage Max:3.3V; Operating Temperature RoHS Compliant: Yes
GPS/GNSS FRONT-END AMPLIFIER, TDFN-10; Frequency Min:-; Frequency Max:-; Gain:17dB; Noise Figure Typ:0.9dB; RF IC Case Style:TDFN; No. of Pins:10Pins; Supply Voltage Min:3V; Supply Voltage Max:5.2V; Operating Temperature Min:-40°C; RoHS Compliant: Yes
Frequency Min:40MHz; Frequency Max:4GHz; Gain:19.5dB; Noise Figure Typ:5.7dB; RF IC Case Style:SOT-89; No. of Pins:3Pins; Supply Voltage Min:-; Supply Voltage Max:-; Operating Temperature Min:-; Operating Temperature Max:150°C; MSL:-RoHS Compliant: Yes
Frequency Min:0Hz; Frequency Max:6GHz; Gain:19.3dB; Noise Figure Typ:5.5dB; RF IC Case Style:SOT-89; No. of Pins:3Pins; Supply Voltage Min:5V; Supply Voltage Max:5V; Operating Temperature Min:-; Operating Temperature Max:150°C; MSL:-RoHS Compliant: Yes
LNA, 2KV ESD, 1.55-1.615GHZ, 3.3V, TSNP7; Frequency Min:1.55GHz; Frequency Max:1.615GHz; Gain:20dB; Noise Figure Typ:0.7dB; RF IC Case Style:TSNP; No. of Pins:7Pins; Supply Voltage Min:1.5V; Supply Voltage Max:3.3V; Operating RoHS Compliant: Yes
RF AMPLIFIER, 950MHZ, -40 TO 85DEG C; Frequency Min:850MHz; Frequency Max:950MHz; Gain:27.9dB; Noise Figure Typ:2.9dB; RF IC Case Style:QFN; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:3.7V; Operating Temperature RoHS Compliant: Yes
RF AMPLIFIER, 1.57542GHZ, 19DB, WLP-4; Frequency Min:-; Frequency Max:1.57542GHz; Gain:19dB; Noise Figure Typ:0.95dB; RF IC Case Style:WLP; No. of Pins:4Pins; Supply Voltage Min:1.08V; Supply Voltage Max:1.98V; Operating Temperature RoHS Compliant: Yes
RF AMPLIFIER, 40MHZ-4GHZ, 18.6DB, TDFN-8; Frequency Min:40MHz; Frequency Max:4GHz; Gain:18.6dB; Noise Figure Typ:2dB; RF IC Case Style:TDFN; No. of Pins:8Pins; Supply Voltage Min:3V; Supply Voltage Max:5.25V; Operating Temperature RoHS Compliant: Yes