FIFOs
Parts from FIFOs Category

ASYNCHRONOUS FIFO, 40MHZ, PLCC-32; FIFO Function:Asynchronous; Access Time:15ns; Logic Case Style:LCC; No. of Pins:32Pins; Frequency:40MHz; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Memory Organisation:16K x 9bit; Operating RoHS Compliant: Yes

SYNCHRONOUS FIFO, 100MHZ, TQFP-64; FIFO Function:Synchronous; Access Time:6.5ns; Logic Case Style:TQFP; No. of Pins:64Pins; Frequency:100MHz; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Memory Organisation:4K x 18bit; Operating RoHS Compliant: Yes

SYNCHRONOUS FIFO, 66.7MHZ, TQFP-32; FIFO Function:Synchronous; Access Time:10ns; Logic Case Style:TQFP; No. of Pins:32Pins; Frequency:66.7MHz; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Memory Organisation:8K x 9bit; Operating RoHS Compliant: Yes

SYNCHRONOUS FIFO, 83MHZ, TQFP-120; FIFO Function:Synchronous; Access Time:8ns; Logic Case Style:TQFP; No. of Pins:120Pins; Frequency:83MHz; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Memory Organisation:64 x 36bit x 2; OperatingRoHS Compliant: Yes

ASYNCHRONOUS FIFO, 40MHZ, PLCC-32; FIFO Function:Asynchronous; Access Time:15ns; Logic Case Style:LCC; No. of Pins:32Pins; Frequency:40MHz; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Memory Organisation:512 x 9bit; Operating RoHS Compliant: Yes

ASYNCHRONOUS FIFO, 8KX9BIT, 0 TO 70DEG C ROHS COMPLIANT: YES

FIFO REGISTER, 4BIT, 31MHZ, SOIC-16; FIFO Function:Asynchronous; Access Time:18ns; Logic Case Style:SOIC; No. of Pins:16Pins; Frequency:31MHz; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Memory Organisation:16 x 4bit; OperatingRoHS Compliant: Yes

FIFO REGISTER, 4BIT, 33MHZ, SOIC-16; FIFO Function:Asynchronous; Access Time:12ns; Logic Case Style:SOIC; No. of Pins:16Pins; Frequency:33MHz; Supply Voltage Min:2V; Supply Voltage Max:6V; Memory Organisation:16 x 4bit; Operating RoHS Compliant: Yes