Amplifier Class | D |
---|---|
No. of Channels | 2 Channel, 2Channels |
Output Power | 100W |
Supply Voltage Range | 10V to 15V ± 5V to ± 7.5V |
Amplifier Case Style | QFN |
No. of Pins | 44Pins |
Load Impedance | 4ohm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 100°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Infineon IR4322MTRPBF | RS |
Ic, Amp, Class D, Audio, 100W, Qfn44 | Newark Electronics |
Audio Amp Speaker 2-CH Stereo Class-D 44-Pin PQFN T/R | Avnet America |
IC, AMP, CLASS D, AUDIO, 100W, QFN44 | element14 |
Where can I find additional details, specifications and documents for a IR4322MTRPBF?
Additional datasheets, footprints and schematics for IR4322MTRPBF are listed on our Part Details page. You can also find images and similar parts to IR4322MTRPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IR4322MTRPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IR4322MTRPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IR4322MTRPBF fall under?
The IR4322MTRPBF is listed under Semiconductors - ICs > Amplifiers & Comparators > Audio Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to IR4322MTRPBF when available in the Audio Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IR4322MTRPBF you can contact the distributor directly for product support, shipping queries etc.
Is the IR4322MTRPBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IR4322MTRPBF have stock available?
Authorised distributors including Chip One Stop, RS, Newark Electronics, Avnet America and element14 have stock available or on a lead time for IR4322MTRPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IR4322MTRPBF often in real-time on the comparison pages.
What if I can't find stock of IR4322MTRPBF?
You can fill out our help required form which you can use to request a quote for IR4322MTRPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.