CPLDs
Parts from CPLDs Category
MACHXO PLD FLASH, SCRAM 1.8V, SMD; CPLD Type:FLASH; No. of Macrocells:2280; No. of I/O s:73I/O s; Logic Case Style:TQFP; No. of Pins:100Pins; Frequency:600MHz; Supply Voltage Min:1.71V; Supply Voltage Max:3.465V RoHS Compliant: Yes
CPLD Type:-; No. of Macrocells:128; No. of I/O s:64I/O s; Logic Case Style:TQFP; No. of Pins:100Pins; Frequency:100MHz; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Propagation Delay:10ns; Global Clock Setup Time:- RoHS Compliant: Yes
MACH4 ISP CPLD 5VOLT, TQFP44; CPLD Type:-; No. of Macrocells:32; No. of I/O s:32I/O s; Logic Case Style:TQFP; No. of Pins:44Pins; Frequency:100MHz; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Propagation Delay:10ns RoHS Compliant: Yes
MACH4 ISP CPLD 5VOLT, TQFP44; CPLD Type:-; No. of Macrocells:64; No. of I/O s:32I/O s; Logic Case Style:TQFP; No. of Pins:44Pins; Frequency:100MHz; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Propagation Delay:10ns RoHS Compliant: Yes
CPLD, POWER SUPPLY MONITOR, TQFP-48; CPLD Type:-; No. of Macrocells:24; No. of I/O s:-; Logic Case Style:TQFP; No. of Pins:48Pins; Frequency:25MHz; Supply Voltage Min:2.8V; Supply Voltage Max:3.96V; Propagation Delay:- RoHS Compliant: Yes
CPLD Type:FLASH; No. of Macrocells:36; No. of I/O s:36I/O s; Logic Case Style:QFP; No. of Pins:64Pins; Frequency:100MHz; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Propagation Delay:10ns; Global Clock Setup Time:6.5ns RoHS Compliant: Yes
CPLD, MAX II, 1270 ELEMENTS, 256FBGA; CPLD Type:FLASH; No. of Macrocells:980; No. of I/O s:212I/O s; Logic Case Style:BGA; No. of Pins:256Pins; Frequency:304MHz; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Propagation RoHS Compliant: Yes
CPLD, MAX II, 2210 ELEMENTS, 256FBGA; CPLD Type:FLASH; No. of Macrocells:1700; No. of I/O s:204I/O s; Logic Case Style:BGA; No. of Pins:256Pins; Frequency:304MHz; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Propagation RoHS Compliant: Yes
No. of I/O s:118I/O s; Logic Case Style:TQFP; Frequency:139MHz RoHS Compliant: Yes
No. of I/O s:80I/O s; Logic Case Style:VTQFP; Frequency:139MHz RoHS Compliant: Yes
No. of I/O s:64I/O s; Logic Case Style:VTQFP; Frequency:159MHz RoHS Compliant: Yes
No. of I/O s:108I/O s; Logic Case Style:TQFP; Frequency:95MHz RoHS Compliant: Yes
No. of I/O s:108I/O s; Logic Case Style:CSBGA; Frequency:119MHz RoHS Compliant: Yes
No. of I/O s:164I/O s; Logic Case Style:FTBGA; Frequency:105MHz RoHS Compliant: No
No. of I/O s:100I/O s; Logic Case Style:CSBGA; Frequency:244MHz RoHS Compliant: Yes
No. of I/O s:100I/O s; Logic Case Style:TQFP; Frequency:152MHz RoHS Compliant: Yes
CPLD Type:-; No. of Macrocells:256; No. of I/O s:118I/O s; Logic Case Style:TQFP; No. of Pins:144Pins; Frequency:256MHz; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Propagation Delay:5.7ns; Global Clock Setup Time:2.8ns; MSL:- RoHS Compliant: Yes
CPLD Type:-; No. of Macrocells:256; No. of I/O s:184I/O s; Logic Case Style:FBGA; No. of Pins:256Pins; Frequency:256MHz; Supply Voltage Min:1.7V; Supply Voltage Max:1.9V; Propagation Delay:5.7ns; Global Clock Setup Time:2.4ns RoHS Compliant: Yes
No. of I/O s:184I/O s; Logic Case Style:FTBGA; Frequency:152MHz RoHS Compliant: Yes
No. of I/O s:33I/O s; Logic Case Style:VTQFP; Frequency:323MHz RoHS Compliant: No