Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$387.75
Distributor | Stock | ||
---|---|---|---|
RS
from US$527.82
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$528.07
|
71
in stock
|
Buy Now | |
element14
from US$406.65
|
71
in stock
|
Buy Now | |
Powell Electronics
from US$387.75
|
34
in stock
|
Buy Now | |
Heilind Electronics
from US$558.00
|
32
in stock
|
Buy Now | |
RS Americas
from US$459.89
|
29
in stock
|
Buy Now | |
Farnell
from US$517.27
|
8
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$558.00
|
7
in stock
|
Buy Now | |
Rapid Electronics
from US$567.16
|
5
in stock
|
Buy Now | |
Chip One Stop
from US$429.00
|
5
in stock
|
Buy Now | |
Distrelec
from US$448.97
|
5
in stock
|
Buy Now | |
Future Electronics
from US$420.21
|
-
|
Buy Now | |
Avnet America
from US$427.99
|
-
|
Buy Now | |
Boersig
from US$578.97
|
-
|
Buy Now | |
Carlton-Bates
from US$417.92
|
-
|
Buy Now | |
TTI Europe
from US$416.14
|
-
|
Buy Now | |
TE Store
from US$496.24
|
-
|
Buy Now | |
Sager
from US$408.45
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Die Sets Type | Fixed In Tool |
---|---|
Specification Type | TE Product Specification (108-), UL/CSA |
Tool Type | Tetra Crimp / Platform Hand Tool |
Ratchet Configuration | Operator Releasable & Adjustable |
Tool Grade | Premium Crimp Tooling |
Certification | Yes – Certificate Included |
Power Type | Pneumatic, Manual |
Crimp Form-Wire Barrel Type | Closed Barrel - Tetra |
Crimp Tool, Pidg Faston Receptacles | Newark Electronics |
TETRA-CRIMP HT ASSY | Heilind Electronics |
Crimper, Tetra-Crimp Hand Crimping Tool, 22-10AWG, Blue, 1.4lbs (640g), Manual | TE Connectivity 59824-1 | RS Americas |
CRIMP TOOL, PIDG FASTON RECEPTACLES | Farnell |
TETRA-CRIMP PIDG PG FASTON 22-10 ASSY | Rapid Electronics |
TE Connectivity - AMP TETRA-CRIMP PIDG PG FASTON 22-10 ASS | Distrelec |
Crimper,Ratchet,22-10AWG,PIDG | RS |
Tetra Crimp Hand Tool | Future Electronics |
Hand Crimp Tool Premium Manual/Pneumatic for PIDG Terminal/Splice | Avnet America |
Ratchet, Full Cycle Crimper 22-10 AWG | Carlton-Bates |
TETRA-CRIMP PIDG PG FASTON 22-10 ASSY Tool Grade: Premium Crimp Tooling Ratchet Configuration: Operator Releasable & Adjustable Die Sets Type: Fixed In Tool Specification Type: TE Product Specification (108-) UL/CSA TE Certification: Yes – Certificate Included Premium Crimp Tooling Operator Releasable & Adjustable Fixed" Tool | Hand Crimping Tool | Part Number: 59824-1 | Internal Number: 59824-1 | TE Connectivity | TE Store |
Crimpers / Crimping Tools TETRA CRIMP TOOL | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Crimp Tool Type | Ratchet |
---|---|
For Use With | AMP TETRA PIDG/PLASTI-GRIP/PIDG Faston 22-10AWG Terminals & Splices |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 59824-1?
Additional datasheets, footprints and schematics for 59824-1 are listed on our Part Details page. You can also find images and similar parts to 59824-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 59824-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 59824-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 59824-1 fall under?
The 59824-1 is listed under Application Tooling > Portable Crimp Tools.
Can I view similar or alternative parts?
You can view similar parts to 59824-1 when available in the Portable Crimp Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 59824-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 59824-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 59824-1 have stock available?
Authorised distributors including Newark Electronics, element14, Powell Electronics, Heilind Electronics and RS Americas have stock available or on a lead time for 59824-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 59824-1 often in real-time on the comparison pages.
What if I can't find stock of 59824-1?
You can fill out our help required form which you can use to request a quote for 59824-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.