Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0058433-3,
828392-000 |
Prices starting from US$154.42
Distributor | Stock | ||
---|---|---|---|
RS
from US$220.66
|
No stock
|
Buy Now | |
Powell Electronics
from US$231.17
|
95
in stock
|
Buy Now | |
TE Store
from US$195.22
|
58
in stock
|
Buy Now | |
Newark Electronics
from US$228.72
|
48
in stock
|
Buy Now | |
element14
from US$189.78
|
10
in stock
|
Buy Now | |
TTI Europe
from US$161.64
|
10
in stock
|
Buy Now | |
Sager
from US$180.00
|
10
in stock
|
Buy Now | |
Farnell
from US$216.25
|
10
in stock
|
Buy Now | |
Heilind Electronics
from US$216.00
|
5
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$214.06
|
3
in stock
|
Buy Now | |
Boersig
from US$197.58
|
1
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$216.00
|
1
in stock
|
Buy Now | |
Future Electronics
from US$231.56
|
-
|
Buy Now | |
Avnet America
from US$169.92
|
-
|
Buy Now | |
RS Americas
from US$225.43
|
-
|
Buy Now | |
Carlton-Bates
from US$154.42
|
-
|
Buy Now | |
Distrelec
from US$207.10
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Specification Type | TE Product Specification (114-) |
---|---|
Tool Grade | Commercial Crimp Tooling |
Power Type | Electric, Manual, Battery, Pneumatic |
Crimp Form-Wire Barrel Type | Closed Barrel - Tetra |
Die Sets Type | Removable/Interchangeable |
Certification | Upon Request for Fee |
Tool Type | PRO-CRIMPER Hand Tool |
PRO CR ASSY, RBY IS9252 Tool Grade: Commercial Crimp Tooling Die Sets Type: Removable/Interchangeable Specification Type: TE Product Specification (114-) TE Certification: Upon Request for Fee Power Technology Type: Battery Electric Manual Pneumatic Commercial Crimp Tooling Removable/Interchangeable Upon Request for Fee | Hand Crimping Tool | Part Number: 58433-3 | Internal Number: 58433-3 | Alias Number: 828392-000 | TE Connectivity | TE Store |
Crimp Tool, Pidg And Plasti-Grip Terminals | Newark Electronics |
CRIMP TOOL, PIDG AND PLASTI-GRIP TERMINA | element14 |
PRO CRIMPER HAND TOOL | TTI Europe |
Crimpers / Crimping Tools TOOL W/DIE INS TERM | Sager |
PRO CR ASSY, RBY IS9252 | Heilind Electronics |
Tool: for crimping | Transfer Multisort Elektronik |
PRO-CRIMPER III hand crimping tool | RS |
Connector Accessory Terminal Crimp Hand Tool | Future Electronics |
Hand Tool Assembly And Die Assembly | Avnet America |
Crimpers, Pro-Crimper III Hand Crimping Tool Assembly, Die and Frame, 22-10 AWG | TE Connectivity 58433-3 | RS Americas |
Ratchet Hand Crimping Tool Crimper 22-10 AWG | Carlton-Bates |
TE Connectivity - AMP Crimp Tool PRO CR ASSY RBY IS9252 | Distrelec |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Crimp Tool Type | Ratchet |
---|---|
For Use With | AMP PIDG/PLASTI GRIP Faston Contacts |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 58433-3?
Additional datasheets, footprints and schematics for 58433-3 are listed on our Part Details page. You can also find images and similar parts to 58433-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 58433-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 58433-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 58433-3 fall under?
The 58433-3 is listed under Application Tooling > Portable Crimp Tools.
Can I view similar or alternative parts?
You can view similar parts to 58433-3 when available in the Portable Crimp Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 58433-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 58433-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 58433-3 have stock available?
Authorised distributors including Powell Electronics, TE Store, Newark Electronics, element14 and TTI Europe have stock available or on a lead time for 58433-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 58433-3 often in real-time on the comparison pages.
What if I can't find stock of 58433-3?
You can fill out our help required form which you can use to request a quote for 58433-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.