Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.21
Distributor | Stock | ||
---|---|---|---|
Rapid Electronics
from US$1.21
|
7,500
in stock
|
Buy Now | |
Chip One Stop
from US$1.40
|
7,500
in stock
|
Buy Now | |
Farnell
from US$1.52
|
7,500
in stock
|
Buy Now | |
Distrelec
from US$1.28
|
500
in stock
|
Buy Now | |
Avnet America
from US$1.33
|
-
|
Buy Now | |
RS Americas
from US$1.48
|
-
|
Buy Now | |
TE Store
from US$2.01
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Weight per Piece | 2.118g |
---|---|
Insulation Sleeve Color | Yellow |
Plating Material | Tin, Copper |
Stripe Color | Yellow |
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Stud Diameter | 5mm, .197in |
Tongue Thickness | .031in, .79mm |
Wire Insulation Diameter (Max) | 5.84mm, .23in |
Wire Insulation Diameter | 3.81 – 5.842mm, .15 – .23in |
Wire Size | 5180 – 13100CMA, 3 – 6mm², 12 – 10AWG |
Overall Length | 26.54mm, 1.045in |
Current Rating | 1A |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 2500 |
Packaging Method | Tape Mounted |
Stud Size | #10 |
Shape Description | RING-041 |
Support Style | Insulation Support |
Sealable | No |
Barrel Type | Closed Barrel |
Insulated | Yes |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 221°F, 105°C |
Terminals TERMINAL R 12-10 10 | Rapid Electronics |
TERMINALS - SPECIALTY CONNECTORS | Farnell |
TE Connectivity TERMINAL,PIDG R 12-10 10 | Distrelec |
Ring Tongue Terminal 10-12AWG 26.56mm 8.71mm Tin Tape Mounted | Avnet America |
Terminal, PIDG, R 12-10 10 | TE Connectivity 1-32883-0 | RS Americas |
Special Order: TERMINAL,PIDG R 12-10 10 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 12 – 10 AWG Wire Size: 3 – 6 mm² Wire Size: 5180 – 13100 CMA Stud Size: #10 Closed Ring Tongue Terminal 12 – 10 AWG 3 – 6 mm² 5180 – 13100 CMA | Pidg Ring Tongue Terminal | Part Number: 1-32883-0 | Internal Number: 1-32883-0 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1-32883-0?
Additional datasheets, footprints and schematics for 1-32883-0 are listed on our Part Details page. You can also find images and similar parts to 1-32883-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-32883-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-32883-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-32883-0 fall under?
The 1-32883-0 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 1-32883-0 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-32883-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-32883-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-32883-0 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, Distrelec and Avnet America have stock available or on a lead time for 1-32883-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-32883-0 often in real-time on the comparison pages.
What if I can't find stock of 1-32883-0?
You can fill out our help required form which you can use to request a quote for 1-32883-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.