Prices starting from US$0.42
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$0.71 |
20,386
|
Buy Now | |
Newark Electronics | US$0.72 |
20,386
|
Buy Now | |
element14 | US$0.51 |
20,386
|
Buy Now | |
Heilind Electronics | US$0.69 |
10,369
|
Buy Now | |
RS Americas | US$0.51 |
4,038
|
Buy Now | |
Heilind Electronics Asia | US$0.69 |
2,074
|
Buy Now | |
Boersig | US$0.49 |
354
|
Buy Now | |
TE Store | US$0.95 |
313
|
Buy Now | |
Future Electronics | US$0.56 |
-
|
Buy Now | |
Avnet America | US$0.46 |
-
|
Buy Now | |
Carlton-Bates | US$0.43 |
-
|
Buy Now | |
TTI Europe | US$0.42 |
-
|
Buy Now | |
Power and Signal Group | - |
-
|
Buy Now | |
Avnet Abacus | - |
-
|
Buy Now |
Inspection Slot | No |
---|---|
Weight per Piece | 2.131g |
Plating Material | Tin, Copper |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Wire Size | 5180 – 13100CMA, 2.62 – 6.64mm², 12 – 10AWG |
Wire Insulation Diameter (Max) | .23in, 5.84mm |
Wire Insulation Diameter | .15 – .23in, 3.81 – 5.842mm |
Overall Length | 1.052in, 26.72mm |
Tongue Thickness | .79mm, .031in |
Stud Diameter | .171in, 4.34mm |
Current Rating | 1A |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1 |
Packaging Method | Loose Piece |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Stud Size | M4, #8 |
Support Style | Insulation Support |
Sealable | No |
Insulated | Yes |
Shape Description | RING-041 |
Operating Temperature Range | 105°C, 221°F |
TERMINAL, RING TONGUE, #8, CRIMP, YELLOW | Farnell |
Terminal, Ring Tongue, #8, Crimp, Yellow | Newark Electronics |
TERMINAL,PIDG R 12-10 8 | Heilind Electronics |
Terminal Ring Tongue, 12-10AWG, 8, Straight Closed Barrel, PIDG Series | TE Connectivity 324915 | RS Americas |
TERMINAL,PIDG R 12-10 8 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 12 – 10 AWG Wire Size: 2.62 – 6.64 mm² Wire Size: 5180 – 13100 CMA Stud Size: M4 #8 Closed Ring Tongue Terminal 12 – 10 AWG 2.62 – 6.64 mm² 5180 – 13100 CMA | Pidg Ring Tongue Terminal | Part Number: 324915 | Internal Number: 324915 | TE Connectivity | TE Store |
PIDG 12-10 AWG Straight Closed Barrel Insulation Support Ring Tongue Terminal | Future Electronics |
PIDG Ring Tongue Terminal 10-12AWG 26.72mm 7.92mm Tin Loose Piece | Avnet America |
Terminal, Ring | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Product Range | PIDG Series |
---|---|
Stud Size - Imperial | 8 |
Stud Size - Metric | M4 |
Wire Size AWG Max | 10AWG |
Conductor Area CSA | 6mm |
Insulator Material | Nylon (Polyamide) |
Insulator Colour | Yellow |
Where can I find additional details, specifications and documents for a 324915?
Additional datasheets, footprints and schematics for 324915 are listed on our Part Details page. You can also find images and similar parts to 324915 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 324915 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 324915 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 324915 fall under?
The 324915 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 324915 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 324915 you can contact the distributor directly for product support, shipping queries etc.
Is the 324915 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 324915 have stock available?
Authorised distributors including Farnell, Newark Electronics, element14, Heilind Electronics and RS Americas have stock available or on a lead time for 324915.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 324915 often in real-time on the comparison pages.
What if I can't find stock of 324915?
You can fill out our help required form which you can use to request a quote for 324915 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.