Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0165019-0,
583946-000 |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.26
|
600
in stock
|
Buy Now | |
element14
from US$0.26
|
6,981
in stock
|
Buy Now | |
Farnell
from US$0.25
|
6,981
in stock
|
Buy Now | |
TE Store
from US$0.51
|
1,279
in stock
|
Buy Now | |
Rapid Electronics
from US$0.47
|
250
in stock
|
Buy Now | |
Distrelec
from US$0.33
|
250
in stock
|
Buy Now | |
Newark Electronics
from US$0.29
|
-
|
Buy Now | |
Avnet America
from US$0.24
|
-
|
Buy Now | |
RS Americas
from US$0.37
|
-
|
Buy Now | |
Boersig
from US$0.27
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Weight per Piece | .395g |
---|---|
Plating Material | Tin, Copper |
Stripe Color | Yellow |
Insulation Sleeve Color | Yellow |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Spade Tongue |
Wire Size | 5180 – 13100CMA, 2.62 – 6.64mm², 12 – 10AWG |
Overall Length | 1.302in, 33.071mm |
Stud Diameter | .25in, 6.34mm |
Wire Insulation Diameter | .149 – .252in, 3.8 – 6.4mm |
Tongue Thickness | .79mm, .031in |
Wire Insulation Diameter (Max) | .252in, 6.4mm |
Voltage (Max) | 600V |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 500 |
Packaging Method | Box |
Shape Description | SPADE-021 |
Support Style | Insulation Support |
Insulated | Yes |
Sealable | No |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Stud Size | M6 |
Operating Temperature Range | 194°F, 90°C |
CRIMP TERMINAL, SPADE, M6, YELLOW | element14 |
PG SPADE Spade Terminal Type: Spade Tongue Terminal Wire Size: 12 – 10 AWG Wire Size: 2.62 – 6.64 mm² Wire Size: 5180 – 13100 CMA Stud Size: M6 Spade Tongue Terminal 12 – 10 AWG 2.62 – 6.64 mm² 5180 – 13100 CMA | Spade Terminal | Part Number: 165019 | Internal Number: 165019 | Alias Number: 583946-000 | TE Connectivity | TE Store |
Spade terminal, PLASTI-GRIP, yellow, M6 | RS |
TE 165019 Plasti-grip Terminal Spade M6 Stud Tin 12-10AWG Yellow | Rapid Electronics |
TE Connectivity - AMP PG SPADE | Distrelec |
Terminal, Spade Tongue, M6, 10Awg, Yel | Newark Electronics |
Spade Tongue Terminal 10-12AWG 32.6mm 13.5mm Tin Loose Piece | Avnet America |
PLASTI-GRIP Series Insulated Crimp Spade Conn, 12 to 10 AWG, M6, Yellow PVC | TE Connectivity 165019 | RS Americas |
Status: | Unknown |
---|---|
Series: | PLASTI-GRIP Series |
RoHS: | Unknown |
Product Range | PLASTI-GRIP Series |
---|---|
Wire Size AWG Min | 12AWG |
Wire Size AWG Max | 10AWG |
Conductor Area CSA | 6.64mm² |
Stud Size - Metric | M6 |
Stud Size - Imperial | 1/4", 1/4" |
Insulator Material | PVC (Polyvinylchloride) |
Insulator Colour | Yellow |
Terminal Material | Copper |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 165019?
Additional datasheets, footprints and schematics for 165019 are listed on our Part Details page. You can also find images and similar parts to 165019 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 165019 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 165019 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 165019 fall under?
The 165019 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 165019 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 165019 you can contact the distributor directly for product support, shipping queries etc.
Is the 165019 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 165019 have stock available?
Authorised distributors including element14, Farnell, TE Store, RS and Rapid Electronics have stock available or on a lead time for 165019.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 165019 often in real-time on the comparison pages.
What if I can't find stock of 165019?
You can fill out our help required form which you can use to request a quote for 165019 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.