Prices starting from US$0.67
Weight per Piece | 2.556g |
---|---|
Inspection Slot | No |
Plating Material | Copper, Tin |
Number of Holes | 1 |
Terminal Angle | Straight |
Military Part Class | Class I |
Terminal & Splice Type | Rectangular Tongue |
Terminal Orientation | Offset |
Tongue Thickness | .031in, .79mm |
Wire Insulation Diameter (Max) | .23in, 5.84mm |
Wire Size | 5180 – 13100CMA, 2.62 – 6.64mm², 12 – 10AWG |
Wire Insulation Diameter | .15 – .23in, 3.81 – 5.842mm |
Overall Length | 30.56mm, 1.2032in |
Stud Diameter | 3.68mm, .145in |
Current Rating | 1A |
Voltage (Max) | 300V |
Government Qualified | Yes |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 500 |
Packaging Method | Loose Piece |
Barrel Type | Closed Barrel |
Insulated | Yes |
Wire/Cable Type | Regular Wire |
Shape Description | RING-055 |
Support Style | Insulation Support |
Sealable | No |
Stud Size | M3.5, #6 |
Operating Temperature Range | 105°C, 221°F |
TERMINAL,PIDG RECT 12-10 6 | Heilind Electronics |
PIDG Rectangular Tongue Terminal 14-16AWG 30.55mm 6.01mm Tin Loose Piece | Avnet America |
Terminal, Rectangular Tongue, #6, Yellow | Newark Electronics |
Terminal Receptacle. 12-10AWG, Tellow, Size 6, Female, Insulated, PIDG Series | TE Connectivity 2-327960-1 | RS Americas |
Where can I find additional details, specifications and documents for a 2-327960-1?
Additional datasheets, footprints and schematics for 2-327960-1 are listed on our Part Details page. You can also find images and similar parts to 2-327960-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-327960-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-327960-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-327960-1 fall under?
The 2-327960-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 2-327960-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-327960-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-327960-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-327960-1 have stock available?
Authorised distributors including Heilind Electronics, Avnet America, Powell Electronics, Heilind Electronics Asia and Newark Electronics have stock available or on a lead time for 2-327960-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-327960-1 often in real-time on the comparison pages.
What if I can't find stock of 2-327960-1?
You can fill out our help required form which you can use to request a quote for 2-327960-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.