Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Inspection Slot | No |
---|---|
Stripe Color | Yellow |
Weight per Piece | 2.41g |
Plating Material | Tin, Copper |
Number of Holes | 1 |
Terminal Angle | Straight |
Military Part Class | Class II |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Tongue Thickness | .039in, .99mm |
Wire Insulation Diameter (Max) | .23in, 5.84mm |
Wire Insulation Diameter | .15 – .23in, 3.81 – 5.842mm |
Wire Size | 6654 – 12066CMA, 3 – 6.62mm², 12 – 10AWG |
Overall Length | 1.088in, 27.61mm |
Stud Diameter | .171in, 4.34mm |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 500 |
Stud Size | M4, #8 |
Support Style | Insulation Support |
Wire/Cable Type | Regular Wire |
Insulated | Yes |
Barrel Type | Closed Barrel |
Sealable | No |
Terminal Features | Sheared |
Shape Description | RING-042 |
Operating Temperature Range | 302°F, 150°C |
Where can I find additional details, specifications and documents for a 696424-5?
Additional datasheets, footprints and schematics for 696424-5 are listed on our Part Details page. You can also find images and similar parts to 696424-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 696424-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 696424-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 696424-5 fall under?
The 696424-5 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 696424-5 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 696424-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 696424-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 696424-5 have stock available?
There is no stock from authorised distributors for 696424-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 696424-5 often in real-time on the comparison pages.
What if I can't find stock of 696424-5?
You can fill out our help required form which you can use to request a quote for 696424-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.