Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.25
Inspection Slot | No |
---|---|
Plating Material | Copper, Tin |
Stripe Color | Yellow |
Insulation Sleeve Color | Yellow |
Terminal Angle | Straight |
Terminal Orientation | Straight, Flanged |
Terminal & Splice Type | Spade Tongue |
Wire Insulation Diameter (Max) | 6.35mm, .25in |
Tongue Thickness | 1.07mm, .042in |
Stud Diameter | 4.82mm, .19in |
Wire Size | 5180 – 13100CMA, 3 – 6mm², 12 – 10AWG |
Wire Insulation Diameter | .15 – .25in, 3.81 – 6.35mm |
Overall Length | 1.017in, 25.832mm |
Voltage (Max) | 600V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1 |
Packaging Method | Loose Piece |
Support Style | Insulation Support |
Insulated | Yes |
Stud Size | #10 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Sealable | No |
Shape Description | SPADE-025 |
Operating Temperature Range | 221°F, 105°C |
Terminal Pg Spd Flg 12-10 10 Rohs Compliant: Yes |Amp Te Connectivity 52856 | Newark Electronics |
Plasti-Grip Series 12-10 AWG Insulated Flanged Spade Tongue Terminal | Future Electronics |
Flanged Spade Tongue Terminal 10-12AWG 27.15mm 10.57mm Tin Loose Piece | Avnet America |
Terminal Pg Spd Flg 12-10 10 | TE Connectivity 52856 | RS Americas |
Special Order: TERMINAL PG SPD FLG 12-10 10 Spade Terminal Type: Spade Tongue Terminal Wire Size: 12 – 10 AWG Wire Size: 3 – 6 mm² Wire Size: 5180 – 13100 CMA Stud Size: #10 Spade Tongue Terminal 12 – 10 AWG 3 – 6 mm² 5180 – 13100 CMA | Spade Terminal | Part Number: 52856 | Internal Number: 52856 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 52856?
Additional datasheets, footprints and schematics for 52856 are listed on our Part Details page. You can also find images and similar parts to 52856 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 52856 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 52856 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 52856 fall under?
The 52856 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 52856 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 52856 you can contact the distributor directly for product support, shipping queries etc.
Is the 52856 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 52856 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and TE Store have stock available or on a lead time for 52856.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 52856 often in real-time on the comparison pages.
What if I can't find stock of 52856?
You can fill out our help required form which you can use to request a quote for 52856 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.