Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin, Copper |
---|---|
Stripe Color | Red |
Inspection Slot | No |
Weight per Piece | .269g |
Insulation Sleeve Color | Red |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Wire Insulation Diameter (Max) | .25in, 6.35mm |
Wire Size | 3.3 – 5.2mm², 5180 – 13100CMA, 12 – 10AWG |
Wire Insulation Diameter | .15 – .25in, 3.81 – 6.35mm |
Overall Length | 1.062in, 26.975mm |
Tongue Thickness | 1.02mm, .04in |
Stud Diameter | .171in, 4.34mm |
Voltage (Max) | 600V |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | Yes |
Packaging Method | Tape Mounted |
Packaging Quantity | 5000 |
Stud Size | #8, M4 |
Insulated | Yes |
Shape Description | RING-082 |
Sealable | No |
Barrel Type | Closed Barrel |
Support Style | Insulation Support |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 194°F, 90°C |
TERMINAL PG 12-10, 8 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 12 – 10 AWG Wire Size: 3.3 – 5.2 mm² Wire Size: 5180 – 13100 CMA Stud Size: M4 #8 Closed Ring Tongue Terminal 12 – 10 AWG 3.3 – 5.2 mm² 5180 – 13100 CMA | Ring Terminal | Part Number: 696047-1 | Internal Number: 696047-1 | TE Connectivity | TE Store |
Terminal Pg 12-10, 8 |Amp Te Connectivity 696047-1 | Newark Electronics |
Ring Tongue Terminal 10-12AWG Tin Tape | Avnet America |
Terminal Pg 12-10, 8 | TE Connectivity 696047-1 | RS Americas |
Where can I find additional details, specifications and documents for a 696047-1?
Additional datasheets, footprints and schematics for 696047-1 are listed on our Part Details page. You can also find images and similar parts to 696047-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 696047-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 696047-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 696047-1 fall under?
The 696047-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 696047-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 696047-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 696047-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 696047-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 696047-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 696047-1 often in real-time on the comparison pages.
What if I can't find stock of 696047-1?
You can fill out our help required form which you can use to request a quote for 696047-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.