Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
D51511-000,
1394881, AMPS-0-0322985-0 |
Prices starting from US$0.56
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.58
|
1,127
in stock
|
Buy Now | |
TE Store
from US$1.09
|
39,808
in stock
|
Buy Now | |
Heilind Electronics
from US$0.87
|
7,136
in stock
|
Buy Now | |
Newark Electronics
from US$0.71
|
3,084
in stock
|
Buy Now | |
element14
from US$0.61
|
3,084
in stock
|
Buy Now | |
Farnell
from US$0.94
|
3,084
in stock
|
Buy Now | |
RS Americas
from US$0.91
|
2,695
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.87
|
1,665
in stock
|
Buy Now | |
Rapid Electronics
from US$0.84
|
300
in stock
|
Buy Now | |
Chip One Stop
from US$1.14
|
200
in stock
|
Buy Now | |
Distrelec
from US$0.62
|
200
in stock
|
Buy Now | |
Future Electronics
from US$0.56
|
-
|
Buy Now | |
Avnet America
from US$0.58
|
-
|
Buy Now | |
Boersig
from US$0.59
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Weight per Piece | 3.48g |
---|---|
Inspection Slot | No |
Stripe Color | Yellow |
Plating Material | Copper, Tin |
Insulation Sleeve Color | Yellow |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Spade Tongue |
Wire Size | 5180 – 13100CMA, 12 – 10AWG, 2.62 – 6.64mm² |
Wire Insulation Diameter | 3.81 – 5.842mm, .15 – .23in |
Stud Diameter | 3.68mm, .145in |
Wire Insulation Diameter (Max) | 5.84mm, .23in |
Overall Length | .954in, 24.23mm |
Tongue Thickness | .031in, .79mm |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 500 |
Packaging Method | Loose Piece |
Stud Size | #6, M3.5 |
Shape Description | SPADE-020 |
Barrel Type | Closed Barrel |
Support Style | Insulation Support |
Insulated | Yes |
Wire/Cable Type | Regular Wire |
Sealable | No |
Operating Temperature Range | 221°F, 105°C |
TERMINAL,PIDG SPD 12-10 6 Spade Terminal Type: Spade Tongue Terminal Wire Size: 12 – 10 AWG Wire Size: 2.62 – 6.64 mm² Wire Size: 5180 – 13100 CMA Stud Size: #6 M3.5 Spade Tongue Terminal 12 – 10 AWG 2.62 – 6.64 mm² 5180 – 13100 CMA | Pidg Spade Tongue Terminal | Part Number: 322985 | Internal Number: 322985 | Alias Number: 1394881 | TE Connectivity | TE Store |
TERMINAL,PIDG SPD 12-10 6 | Heilind Electronics |
Terminal, Spade/Fork, #6, Crimp, Yellow | Newark Electronics |
TERMINAL, SPADE/FORK, #6, CRIMP, YELLOW | element14 |
Terminal Ring Tongue, 12-10AWG, Yellow, Stud Size 6, Amp Series | TE Connectivity 322985 | RS Americas |
SPADE TERMINAL, 12-10AWG, PIDG, 6 | RS |
WIRE TERMINAL P.I.D.G-SPADE | Rapid Electronics |
TE Connectivity - AMP TERMINALPIDG SPD 12-10 6 | Distrelec |
PIDGÔ Series 12-10 AWG 6 Stud Insulated Straight Closed Barrel Crimp Terminal | Future Electronics |
Spade Tongue Terminal 10-12AWG 24.23mm 7.37mm Tin Loose Piece | Avnet America |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Product Range | PIDG Series |
---|---|
Wire Size AWG Min | 12AWG |
Wire Size AWG Max | 10AWG |
Conductor Area CSA | 6.64mm² |
Stud Size - Metric | M3.5 |
Stud Size - Imperial | #6 |
Insulator Material | Nylon (Polyamide) |
Where can I find additional details, specifications and documents for a 322985?
Additional datasheets, footprints and schematics for 322985 are listed on our Part Details page. You can also find images and similar parts to 322985 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 322985 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 322985 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 322985 fall under?
The 322985 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 322985 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 322985 you can contact the distributor directly for product support, shipping queries etc.
Is the 322985 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 322985 have stock available?
Authorised distributors including TE Store, Heilind Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for 322985.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 322985 often in real-time on the comparison pages.
What if I can't find stock of 322985?
You can fill out our help required form which you can use to request a quote for 322985 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.