Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.88
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.51
|
5,000
in stock
|
Buy Now | |
Rapid Electronics
from US$1.93
|
14,761
in stock
|
Buy Now | |
Chip One Stop
from US$0.99
|
9,950
in stock
|
Buy Now | |
TTI Europe
from US$1.03
|
8,300
in stock
|
Buy Now | |
Distrelec
from US$2.18
|
4,811
in stock
|
Buy Now | |
RS Americas
from US$1.18
|
90
in stock
|
Buy Now | |
Newark Electronics
from US$1.46
|
-
|
Buy Now | |
Avnet America
from US$0.88
|
-
|
Buy Now | |
element14
from US$1.44
|
-
|
Buy Now | |
Boersig
from US$1.42
|
-
|
Buy Now | |
Farnell
from US$1.43
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Sleeve Plating Material | Tin |
---|---|
Sleeve Material | Copper |
Plating Material | Tin |
Plating Thickness | 150µin, 3.81µm |
Insulation Material | Nylon |
Double Wire | No |
Insulation Color | Yellow |
Insulation Sleeve Material | Nylon |
Terminal Orientation | Straight |
Terminal Length | .48732in, 12.4mm |
Terminal Type | Pin |
Material Thickness | 1mm, .0393in |
Accepts Wire Insulation Diameter Range | .14934 – .251in, 3.8 – 6.4mm |
Barrel Inside Diameter | .252306in, 6.4mm |
Overall Length | 1.15in, 29.21mm |
DIN Wire Size | 2.5 – 6mm² |
Wire Size | 2.62 – 6.64mm², 12 – 10AWG |
Wire Insulation Diameter (Max) | .25in, 6.4mm |
Wire Insulation Support | With |
Heavy Duty | No |
Barrel Color | Yellow |
Packaging Quantity | 500 |
Packaging Method | Loose Piece |
Insulated | Yes |
Support Style | Insulation Support |
Shape Description | WIRE PIN-004 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Bullet Terminal | Without |
TE 131332 PIDG Terminal Wire Pin Tin 12-10AWG Yellow | Rapid Electronics |
PIDG WIRE TAB YELLOW STRAIGHT | TTI Europe |
Blade terminal, PIDG, yellow, 12-10 AWG | RS |
TE Connectivity Terminals PIN WIRE 12-10AWG TIN | Distrelec |
PIDG Seriesinsulated Crimp Blade Terminal 12.3mm Blade Length,12 to 10AWG, Yellow | TE Connectivity 131332 | RS Americas |
Terminal, Blade, 4.1Mm X 1Mm, 12-10Awg Rohs Compliant: Yes |Amp Te Connectivity 131332 | Newark Electronics |
PIDG Wire Pin 10-12AWG M 29.2mm Tin Loose Piece | Avnet America |
TERMINAL, BLADE, 4.1MM X 1MM, 12-10AWG | element14 |
PIDG WIRE PIN | Boersig |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Product Range | PIDG Series |
---|---|
Wire Size AWG Min | 12AWG |
Wire Size AWG Max | 10AWG |
Conductor Area CSA | 6.64mm² |
Insulator Colour | Yellow |
Insulator Material | Nylon (Polyamide) |
Tab Size - Metric | 4.1mm x 1mm |
Tab Size - Imperial | 0.16" x 0.03" |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a 131332?
Additional datasheets, footprints and schematics for 131332 are listed on our Part Details page. You can also find images and similar parts to 131332 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 131332 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 131332 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 131332 fall under?
The 131332 is listed under Terminals & Splices > Crimp Wire Pins, Tabs & Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 131332 when available in the Crimp Wire Pins, Tabs & Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 131332 you can contact the distributor directly for product support, shipping queries etc.
Is the 131332 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 131332 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, TTI Europe, RS and Distrelec have stock available or on a lead time for 131332.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 131332 often in real-time on the comparison pages.
What if I can't find stock of 131332?
You can fill out our help required form which you can use to request a quote for 131332 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.