Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0035151-0,
C58906-000 |
Prices starting from US$0.46
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.72 |
50
|
Buy Now | |
RS Americas | US$0.71 |
3,808
|
Buy Now | |
Powell Electronics | US$0.59 |
2,911
|
Buy Now | |
Rapid Electronics | US$0.86 |
2,125
|
Buy Now | |
Chip One Stop | US$0.49 |
2,125
|
Buy Now | |
Distrelec | US$0.62 |
2,125
|
Buy Now | |
Avnet America | US$0.46 |
2,009
|
Buy Now | |
TE Store | US$0.78 |
1,134
|
Buy Now | |
Farnell | US$0.71 |
956
|
Buy Now | |
Newark Electronics | US$0.73 |
956
|
Buy Now | |
element14 | US$0.52 |
956
|
Buy Now | |
Heilind Electronics | US$0.73 |
460
|
Buy Now | |
Heilind Electronics Asia | US$0.73 |
92
|
Buy Now | |
Future Electronics | US$0.46 |
-
|
Buy Now | |
Boersig | US$0.65 |
-
|
Buy Now | |
Carlton-Bates | US$0.56 |
-
|
Buy Now | |
TTI Europe | US$0.46 |
-
|
Buy Now | |
Power and Signal Group | - |
-
|
Buy Now | |
Relay Specialties | - |
-
|
Buy Now | |
Avnet Abacus | - |
-
|
Buy Now |
Inspection Slot | No |
---|---|
Weight per Piece | 3.648g |
Plating Material | Tin, Copper |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Wire Insulation Diameter | .15 – .25in, 3.81 – 6.35mm |
Wire Size | 5180 – 13100CMA, 2.62 – 6.64mm², 12 – 10AWG |
Wire Insulation Diameter (Max) | .25in, 6.35mm |
Stud Diameter | .515in, 13.08mm |
Overall Length | 1.59in, 40.48mm |
Tongue Thickness | 1.02mm, .04in |
Voltage (Max) | 300V |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 500 |
Shape Description | RING-041 |
Wire/Cable Type | Regular Wire |
Insulated | Yes |
Support Style | Insulation Support |
Stud Size | 1/2, M12 |
Sealable | No |
Barrel Type | Closed Barrel |
Operating Temperature Range | 105°C, 221°F |
Terminal Ring Tongue, 12-10AWG, Yellow, Stud Size 1/2, Amp Series | TE Connectivity 35151 | RS Americas |
Terminals NYLON RING 12-10 1/2 | Rapid Electronics |
TE Connectivity - AMP TERMINAL,PIDG R 12-10 1/2 | Distrelec |
PIDG Ring Tongue Terminal 10-12AWG 40.49mm 19.05mm Tin Loose Piece | Avnet America |
TERMINAL,PIDG R 12-10 1/2 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 12 – 10 AWG Wire Size: 2.62 – 6.64 mm² Wire Size: 5180 – 13100 CMA Stud Size: M12 1/2 Closed Ring Tongue Terminal 12 – 10 AWG 2.62 – 6.64 mm² 5180 – 13100 CMA | Pidg Ring Tongue Terminal | Part Number: 35151 | Internal Number: 35151 | Alias Number: AMPS-0-0035151-0 | TE Connectivity | TE Store |
TERMINAL, RING TONGUE, M12, 10AWG | Farnell |
Terminal, Ring Tongue, M12, 10Awg | Newark Electronics |
TERMINAL,PIDG R 12-10 1/2 | Heilind Electronics |
RING TERMINAL, PIDG,YELLOW,AWG 12-10,M12 | RS |
PIDG 12-10 AWG Straight Closed Barrel Ring Tongue Terminal | Future Electronics |
Terminal, Ring | Carlton-Bates |
TERMINAL,PIDG R 12-10 1-2 | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Stud Size - Metric | M12 |
---|---|
Stud Size - Imperial | 1/2" |
Wire Size AWG Max | 10AWG |
Conductor Area CSA | 6.64mm² |
Product Range | PIDG Series |
Insulator Colour | Yellow |
Insulator Material | Nylon (Polyamide) |
RoHS Compliant | YES |
---|
Where can I find additional details, specifications and documents for a 35151?
Additional datasheets, footprints and schematics for 35151 are listed on our Part Details page. You can also find images and similar parts to 35151 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 35151 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 35151 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 35151 fall under?
The 35151 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 35151 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 35151 you can contact the distributor directly for product support, shipping queries etc.
Is the 35151 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 35151 have stock available?
Authorised distributors including RS Americas, Powell Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 35151.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 35151 often in real-time on the comparison pages.
What if I can't find stock of 35151?
You can fill out our help required form which you can use to request a quote for 35151 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.