Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.44
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.44
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.71
|
18,189
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.71
|
4,244
in stock
|
Buy Now | |
Newark Electronics
from US$0.55
|
-
|
Buy Now | |
Avnet America
from US$0.47
|
-
|
Buy Now | |
RS Americas
from US$0.60
|
-
|
Buy Now | |
Boersig
from US$0.48
|
-
|
Buy Now | |
TE Store
from US$0.70
|
-
|
Buy Now | |
Farnell
from US$0.61
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Stripe Color | Black |
---|---|
Weight per Piece | 2.314g |
Plating Material | Tin, Copper |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Wire Size | 1.25 – 2mm², 2050 – 5180CMA, 16 – 14AWG |
Tongue Thickness | .79mm, .031in |
Wire Insulation Diameter (Max) | 5.84mm, .23in |
Overall Length | 26.6mm, 1.046in |
Wire Insulation Diameter | 3.81 – 5.842mm, .15 – .23in |
Stud Diameter | 4.17mm, .164in |
Current Rating | 1A |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | Yes |
Comment | Heavy Duty for extra mechanical strength |
Packaging Quantity | 500 |
Packaging Method | Box |
Stud Size | M4, #8 |
Insulated | Yes |
Shape Description | RING-041 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Support Style | Non - Insulation Support |
Sealable | No |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
TERMINAL,PIDG R 16-14HD 8 | Heilind Electronics |
Terminal, Ring Tongue, #8, Crimp, Yellow | Newark Electronics |
PIDG Ring Tongue Terminal 14-16AWG 26.56mm 8.71mm Tin Loose Piece | Avnet America |
Terminal PIDG Ring Tounge Closed Barrel 16-14 HD M4 | TE Connectivity 320627 | RS Americas |
TE Connectivity - AMP TERMINAL,PIDG R 16-14HD 8 | Distrelec |
Special Order: TERMINAL,PIDG R 16-14HD 8 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 16 – 14 AWG Wire Size: 1.25 – 2 mm² Wire Size: 2050 – 5180 CMA Stud Size: #8 M4 Closed Ring Tongue Terminal 16 – 14 AWG 1.25 – 2 mm² 2050 – 5180 CMA | Pidg Ring Tongue Terminal | Part Number: 320627 | Internal Number: 320627 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 320627?
Additional datasheets, footprints and schematics for 320627 are listed on our Part Details page. You can also find images and similar parts to 320627 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 320627 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 320627 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 320627 fall under?
The 320627 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 320627 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 320627 you can contact the distributor directly for product support, shipping queries etc.
Is the 320627 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 320627 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 320627.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 320627 often in real-time on the comparison pages.
What if I can't find stock of 320627?
You can fill out our help required form which you can use to request a quote for 320627 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.