Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.66
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.85
|
875
in stock
|
Buy Now | |
Heilind Electronics
from US$1.00
|
1,884
in stock
|
Buy Now | |
Rapid Electronics
from US$1.14
|
875
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.00
|
439
in stock
|
Buy Now | |
Newark Electronics
from US$0.98
|
-
|
Buy Now | |
Future Electronics
from US$0.66
|
-
|
Buy Now | |
Avnet America
from US$1.18
|
-
|
Buy Now | |
RS Americas
from US$0.86
|
-
|
Buy Now | |
Boersig
from US$0.68
|
-
|
Buy Now | |
TE Store
from US$1.00
|
-
|
Buy Now | |
Farnell
from US$1.13
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Weight per Piece | 4.947g |
---|---|
Plating Material | Copper, Tin |
Stripe Color | Black |
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Overall Length | 1.1882in, 30.18mm |
Wire Insulation Diameter (Max) | .25in, 6.35mm |
Wire Size | 1.04 – 2.62mm², 2050 – 5180CMA, 16 – 14AWG |
Wire Insulation Diameter | .15 – .25in, 3.81 – 6.35mm |
Tongue Thickness | .79mm, .031in |
Stud Diameter | 6.73mm, .265in |
Voltage (Max) | 300V |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | Yes |
Comment | Heavy Duty for extra mechanical strength |
Packaging Method | Loose Piece |
Packaging Quantity | 500 |
Stud Size | M6 |
Support Style | Insulation Support |
Insulated | Yes |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Shape Description | RING-041 |
Sealable | No |
Operating Temperature Range | 105°C, 221°F |
TERMINAL,PIDG R 16-14HD 1/4 | Heilind Electronics |
Terminals NYL-RING 16-14 Y/BK #1/4 M6+ | Rapid Electronics |
TE Connectivity TERMINAL PIDG R 16-14HD 1/4 Terminals NY | Distrelec |
Terminal, Ring Tongue 1/4In Crimp Yellow | Newark Electronics |
PIDG 16-14 AWG Straight Closed Barrel Ring Tongue Terminal | Future Electronics |
Spade Tongue Terminal 14-16AWG 30.18mm 12.7mm Tin Loose Piece | Avnet America |
PIDG Series Insulated Crimp Spade Conn, 16 to 14 AWG, M6, Black, Yellow Nylon | TE Connectivity 323682 | RS Americas |
Special Order: TERMINAL,PIDG R 16-14HD 1/4 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 16 – 14 AWG Wire Size: 1.04 – 2.62 mm² Wire Size: 2050 – 5180 CMA Stud Size: M6 Closed Ring Tongue Terminal 16 – 14 AWG 1.04 – 2.62 mm² 2050 – 5180 CMA | Pidg Ring Tongue Terminal | Part Number: 323682 | Internal Number: 323682 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 323682?
Additional datasheets, footprints and schematics for 323682 are listed on our Part Details page. You can also find images and similar parts to 323682 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 323682 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 323682 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 323682 fall under?
The 323682 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 323682 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 323682 you can contact the distributor directly for product support, shipping queries etc.
Is the 323682 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 323682 have stock available?
Authorised distributors including Heilind Electronics, Rapid Electronics, Distrelec, Heilind Electronics Asia and Newark Electronics have stock available or on a lead time for 323682.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 323682 often in real-time on the comparison pages.
What if I can't find stock of 323682?
You can fill out our help required form which you can use to request a quote for 323682 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.