Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Insulation Sleeve Color | Yellow |
---|---|
Weight per Piece | 2.575g |
Inspection Slot | No |
Stripe Color | Yellow |
Plating Material | Tin, Copper |
Terminal Angle | Straight |
Terminal Orientation | Flanged, Straight |
Terminal & Splice Type | Spade Flange Tongue |
Wire Insulation Diameter (Max) | .23in, 5.84mm |
Wire Size | 5180 – 13100CMA, 3 – 6mm², 12 – 10AWG |
Stud Diameter | 4.17mm, .164in |
Wire Insulation Diameter | .15 – .23in, 3.81 – 5.842mm |
Overall Length | 25.83mm, 1.017in |
Tongue Thickness | 1.07mm, .042in |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Tape Mounted |
Packaging Quantity | 2500 |
Wire/Cable Type | Regular Wire |
Support Style | Non - Insulation Support |
Insulated | Yes |
Stud Size | M4, #8 |
Barrel Type | Closed Barrel |
Sealable | No |
Shape Description | SPADE-024 |
Operating Temperature Range | 105°C, 221°F |
Terminal,pidg Spd Flg 12-10 8 Rohs Compliant: Yes |Amp Te Connectivity 2-32510-1 | Newark Electronics |
Flanged Spade Tongue Terminal 10-12AWG 26.82mm 10.57mm Tin Tape | Avnet America |
TERMINAL, PIDG SPD FLG 12-10 8 | TE Connectivity 2-32510-1 | RS Americas |
Special Order: TERMINAL,PIDG SPD FLG 12-10 8 Spade Terminal Type: Spade Flange Tongue Terminal Wire Size: 12 – 10 AWG Wire Size: 3 – 6 mm² Wire Size: 5180 – 13100 CMA Stud Size: #8 M4 Spade Flange Tongue Terminal 12 – 10 AWG 3 – 6 mm² 5180 – 13100 CMA | Pidg Flanged Spade Tongue Terminal | Part Number: 2-32510-1 | Internal Number: 2-32510-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 2-32510-1?
Additional datasheets, footprints and schematics for 2-32510-1 are listed on our Part Details page. You can also find images and similar parts to 2-32510-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-32510-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-32510-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-32510-1 fall under?
The 2-32510-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 2-32510-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-32510-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-32510-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-32510-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and TE Store have stock available or on a lead time for 2-32510-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-32510-1 often in real-time on the comparison pages.
What if I can't find stock of 2-32510-1?
You can fill out our help required form which you can use to request a quote for 2-32510-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.