Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.45
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$28.66
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.75
|
84
in stock
|
Buy Now | |
Rapid Electronics
from US$0.53
|
84
in stock
|
Buy Now | |
Chip One Stop
from US$0.78
|
84
in stock
|
Buy Now | |
RS Americas
from US$1,399.00
|
1
in stock
|
Buy Now | |
Avnet America
from US$0.45
|
-
|
Buy Now | |
element14
from US$29.93
|
-
|
Buy Now | |
Distrelec
from US$0.48
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Inspection Slot | No |
---|---|
Weight per Piece | 5.988g |
Plating Material | Tin, Copper |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Stud Diameter | 9.91mm, .39in |
Wire Insulation Diameter (Max) | 5.84mm, .23in |
Overall Length | 36.09mm, 1.42in |
Wire Size | 5180 – 13100CMA, 3 – 6mm², 12 – 10AWG |
Tongue Thickness | .04in, 1.02mm |
Wire Insulation Diameter | .15 – .23in, 3.81 – 5.842mm |
Voltage (Max) | 600V |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 50 |
Packaging Method | Loose Piece |
Shape Description | RING-043 |
Stud Size | 3/8 |
Sealable | No |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Insulated | Yes |
Support Style | Insulation Support |
Operating Temperature Range | 105°C, 221°F |
Terminals Term Pg R 12-10 3/8 Term Pg R 12-10 3/8 |Amp Te Connectivity 8-34173-2 | Newark Electronics |
Terminals TERM PG R 12-10 3/8 TERM PG R 12-10 3/8 | Rapid Electronics |
Ring Tongue Terminal 10-12AWG 36.09mm 15.06mm Tin Loose Piece | Avnet America |
TERMINAL, RING TONGUE 3/8IN CRIMP YELLOW | element14 |
TE Connectivity TERMINAL PG R 12-10 3/8 Terminals TERM P | Distrelec |
TERMINAL,PG R 12-10 3-8 | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | PLASTI-GRIP Series |
RoHS: | Unknown |
Stud Size - Metric | M10 |
---|---|
Stud Size - Imperial | 3/8" |
Wire Size AWG Max | 10AWG |
Conductor Area CSA | 6mm² |
Product Range | PLASTI-GRIP Series |
Insulator Colour | Yellow |
Insulator Material | Vinyl |
Where can I find additional details, specifications and documents for a 8-34173-2?
Additional datasheets, footprints and schematics for 8-34173-2 are listed on our Part Details page. You can also find images and similar parts to 8-34173-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-34173-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-34173-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-34173-2 fall under?
The 8-34173-2 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 8-34173-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-34173-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-34173-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-34173-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, RS Americas and Avnet America have stock available or on a lead time for 8-34173-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-34173-2 often in real-time on the comparison pages.
What if I can't find stock of 8-34173-2?
You can fill out our help required form which you can use to request a quote for 8-34173-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.