Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.44
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.50
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.65
|
16,765
in stock
|
Buy Now | |
TE Store
from US$0.81
|
7,310
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.65
|
3,912
in stock
|
Buy Now | |
RS Americas
from US$0.70
|
2,500
in stock
|
Buy Now | |
Avnet America
from US$0.44
|
-
|
Buy Now | |
Boersig
from US$0.60
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Stripe Color | Black |
---|---|
Plating Material | Tin, Copper |
Weight per Piece | 1g |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Wire Insulation Diameter | 3.81 – 5.842mm, .15 – .23in |
Wire Size | 16 – 14AWG, 2050 – 5180CMA, 1.25 – 2mm² |
Overall Length | 24.2mm, .953in |
Tongue Thickness | .031in, .79mm |
Stud Diameter | 3.51mm, .138in |
Wire Insulation Diameter (Max) | .23in, 5.84mm |
Voltage (Max) | 300V |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | Yes |
Comment | Heavy Duty for extra mechanical strength |
Packaging Method | Loose Piece |
Packaging Quantity | 500 |
Barrel Type | Closed Barrel |
Insulated | Yes |
Support Style | Non - Insulation Support |
Sealable | No |
Stud Size | M3.5, #6 |
Shape Description | RING-041 |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 221°F, 105°C |
TERMINAL,PIDG R 16-14HD 6 | Heilind Electronics |
TERMINAL,PIDG R 16-14HD 6 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 16 – 14 AWG Wire Size: 1.25 – 2 mm² Wire Size: 2050 – 5180 CMA Stud Size: #6 M3.5 Closed Ring Tongue Terminal 16 – 14 AWG 1.25 – 2 mm² 2050 – 5180 CMA | Pidg Ring Tongue Terminal | Part Number: 320631 | Internal Number: 320631 | TE Connectivity | TE Store |
PIDG TERMINAL NYLON, TERMINAL, PIDG R 16-14HD 6, AMP PIDG Series | TE Connectivity 320631 | RS Americas |
Terminal, Ring Tongue, #6, Crimp, Yellow | Newark Electronics |
Ring Tongue Terminal 14-16AWG 24.21mm 7.14mm Tin Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 320631?
Additional datasheets, footprints and schematics for 320631 are listed on our Part Details page. You can also find images and similar parts to 320631 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 320631 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 320631 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 320631 fall under?
The 320631 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 320631 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 320631 you can contact the distributor directly for product support, shipping queries etc.
Is the 320631 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 320631 have stock available?
Authorised distributors including Heilind Electronics, TE Store, Heilind Electronics Asia, RS Americas and Newark Electronics have stock available or on a lead time for 320631.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 320631 often in real-time on the comparison pages.
What if I can't find stock of 320631?
You can fill out our help required form which you can use to request a quote for 320631 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.