Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Phosphor Bronze, Tin |
---|---|
Inspection Slot | No |
Insulation Sleeve Color | Yellow |
Stripe Color | Yellow |
Terminal Angle | Straight |
Terminal & Splice Type | Spring Spade |
Terminal Orientation | Straight |
Wire Insulation Diameter | .15 – .25in, 3.81 – 6.35mm |
Stud Diameter | 3.18mm, .125in |
Overall Length | 24.3mm, .957in |
Tongue Thickness | 1.07mm, .042in |
Wire Size | 3 – 6mm², 12 – 10AWG, 5180 – 13100CMA |
Wire Insulation Diameter (Max) | 6.35mm, .25in |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 500 |
Packaging Method | Loose Piece |
Stud Size | #5, M3 |
Insulated | Yes |
Sealable | No |
Support Style | Insulation Support |
Shape Description | SPADE-028 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 221°F, 105°C |
Spring Spade Terminal 10-12AWG 24.36mm 6.35mm Tin Loose Piece | Avnet America |
Terminal, PIDG, Spr Spd 12-10 5 | TE Connectivity 52940 | RS Americas |
Special Order: TERMINAL,PIDG SPR SPD 12-10 5 Spade Terminal Type: Spring Spade Terminal Wire Size: 12 – 10 AWG Wire Size: 3 – 6 mm² Wire Size: 5180 – 13100 CMA Stud Size: #5 M3 Spring Spade Terminal 12 – 10 AWG 3 – 6 mm² 5180 – 13100 CMA | Pidg Long Spring Spade Tongue Terminal | Part Number: 52940 | Internal Number: 52940 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 52940?
Additional datasheets, footprints and schematics for 52940 are listed on our Part Details page. You can also find images and similar parts to 52940 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 52940 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 52940 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 52940 fall under?
The 52940 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 52940 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 52940 you can contact the distributor directly for product support, shipping queries etc.
Is the 52940 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 52940 have stock available?
Authorised distributors including Carlton-Bates, Transfer Multisort Elektronik, Avnet America, RS Americas and TE Store have stock available or on a lead time for 52940.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 52940 often in real-time on the comparison pages.
What if I can't find stock of 52940?
You can fill out our help required form which you can use to request a quote for 52940 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.