Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0035111-0,
211624-000 |
Prices starting from US$0.34
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.54
|
4,637
in stock
|
Buy Now | |
TTI Europe
from US$0.35
|
25,100
in stock
|
Buy Now | |
Chip One Stop
from US$0.37
|
17,090
in stock
|
Buy Now | |
Heilind Electronics
from US$0.58
|
11,805
in stock
|
Buy Now | |
Newark Electronics
from US$0.52
|
9,421
in stock
|
Buy Now | |
element14
from US$0.66
|
8,868
in stock
|
Buy Now | |
Farnell
from US$0.45
|
8,868
in stock
|
Buy Now | |
Future Electronics
from US$0.34
|
5,000
in stock
|
Buy Now | |
Powell Electronics
from US$0.48
|
3,306
in stock
|
Buy Now | |
RS Americas
from US$0.42
|
2,629
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.58
|
2,361
in stock
|
Buy Now | |
Rapid Electronics
from US$9.38
|
175
in stock
|
Buy Now | |
Electro Enterprises
from US$0.57
|
26
in stock
|
Buy Now | |
Avnet America
from US$0.38
|
-
|
Buy Now | |
Boersig
from US$0.39
|
-
|
Buy Now | |
Carlton-Bates
from US$0.40
|
-
|
Buy Now | |
Sager
from US$230.91
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Inspection Slot | No |
---|---|
Plating Material | Copper, Tin |
Weight per Piece | 2.691g |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Military Part Class | Class I |
Wire Insulation Diameter (Max) | 6.35mm, .25in |
Stud Diameter | .328in, 8.33mm |
Overall Length | 1.32in, 33.58mm |
Wire Size | 5180 – 13100CMA, 2.62 – 6.64mm², 12 – 10AWG |
Tongue Thickness | .04in, 1.02mm |
Wire Insulation Diameter | .15 – .25in, 3.81 – 6.35mm |
Current Rating | 1A |
Voltage (Max) | 300V |
Government Qualified | Yes |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 500 |
Packaging Method | Loose Piece |
Insulated | Yes |
Shape Description | RING-041 |
Wire/Cable Type | Regular Wire |
Stud Size | 5/16, M8 |
Barrel Type | Closed Barrel |
Support Style | Insulation Support |
Sealable | No |
Operating Temperature Range | 221°F, 105°C |
TERMINAL,PIDG R 12-10 5/16 | Heilind Electronics |
Terminal,pidg R 12-10 5/16 | Newark Electronics |
PIDG 12-10 AWG Straight Closed Barrel Ring Tongue Terminal | Future Electronics |
CRIMP RING TERMINAL 8MM | RS |
Terminal Ring Tongue, Flange Mount, 12-0AWG, Stud Size 5/16, Yellow, Amp Series | TE Connectivity 35111 | RS Americas |
Ring Tongue Terminal 10-12AWG 33.58mm 13.49mm Tin Loose Piece | Avnet America |
Terminal, Ring | Carlton-Bates |
TERMINAL,PIDG R 12-10 5-16 | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Stud Size - Metric | M8 |
---|---|
Stud Size - Imperial | 5/16", 5/16" |
Wire Size AWG Max | 10AWG |
Conductor Area CSA | 6mm² |
Product Range | PIDG Series |
Insulator Colour | Yellow |
Insulator Material | Nylon (Polyamide) |
SVHC | No SVHC (15-Jan-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 35111?
Additional datasheets, footprints and schematics for 35111 are listed on our Part Details page. You can also find images and similar parts to 35111 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 35111 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 35111 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 35111 fall under?
The 35111 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 35111 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 35111 you can contact the distributor directly for product support, shipping queries etc.
Is the 35111 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 35111 have stock available?
Authorised distributors including TTI Europe, Chip One Stop, Heilind Electronics, Newark Electronics and element14 have stock available or on a lead time for 35111.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 35111 often in real-time on the comparison pages.
What if I can't find stock of 35111?
You can fill out our help required form which you can use to request a quote for 35111 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.