Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Copper, Tin |
---|---|
Stripe Color | Yellow |
Insulation Sleeve Color | Yellow |
Weight per Piece | 1.576g |
Inspection Slot | No |
Terminal Angle | Straight |
Terminal Orientation | Flanged, Straight |
Terminal & Splice Type | Spade Tongue |
Overall Length | 1.0169in, 25.83mm |
Wire Insulation Diameter (Max) | 6.35mm, .25in |
Wire Size | 12 – 10AWG, 5180 – 13100CMA, 2.62 – 6.64mm² |
Stud Diameter | .145in, 3.68mm |
Wire Insulation Diameter | .15 – .25in, 3.81 – 6.35mm |
Tongue Thickness | 1.02mm, .04in |
Voltage (Max) | 600V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 50 |
Packaging Method | Loose Piece |
Wire/Cable Type | Regular Wire |
Stud Size | #6, M3.5 |
Insulated | Yes |
Sealable | No |
Support Style | Insulation Support |
Barrel Type | Closed Barrel |
Shape Description | SPADE-025 |
Operating Temperature Range | 221°F, 105°C |
Terminals Termi-Pg Spd Flg 12-10 6 Rohs Compliant: Yes |Amp Te Connectivity 8-324581-2 | Newark Electronics |
Flanged Spade Tongue Terminal 10-12AWG 27.15mm Tin Loose Piece | Avnet America |
PLASTI-GRIP TERMINAL, PG SPD FLG 12-10 6 | TE Connectivity 8-324581-2 | RS Americas |
Where can I find additional details, specifications and documents for a 8-324581-2?
Additional datasheets, footprints and schematics for 8-324581-2 are listed on our Part Details page. You can also find images and similar parts to 8-324581-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-324581-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-324581-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-324581-2 fall under?
The 8-324581-2 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 8-324581-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-324581-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-324581-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-324581-2 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Avnet America and RS Americas have stock available or on a lead time for 8-324581-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-324581-2 often in real-time on the comparison pages.
What if I can't find stock of 8-324581-2?
You can fill out our help required form which you can use to request a quote for 8-324581-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.