Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.02
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.38
|
No stock
|
Buy Now | |
Powell Electronics
from US$1.27
|
2,250
in stock
|
Buy Now | |
Heilind Electronics
from US$1.54
|
1,780
in stock
|
Buy Now | |
Newark Electronics
from US$1.34
|
1,196
in stock
|
Buy Now | |
element14
from US$1.10
|
1,196
in stock
|
Buy Now | |
Farnell
from US$1.02
|
1,196
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.54
|
415
in stock
|
Buy Now | |
Rapid Electronics
from US$1.88
|
405
in stock
|
Buy Now | |
Distrelec
from US$1.61
|
310
in stock
|
Buy Now | |
Chip One Stop
from US$1.99
|
95
in stock
|
Buy Now | |
RS Americas
from US$1.13
|
-
|
Buy Now | |
Boersig
from US$1.32
|
-
|
Buy Now | |
TTI Europe
from US$1.04
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin, Copper |
---|---|
Inspection Slot | No |
Stripe Color | Yellow |
Insulation Sleeve Color | Yellow |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Military Part Class | Class II |
Wire Size | 3 – 6mm², 5180 – 13100CMA, 12 – 10AWG |
Wire Insulation Diameter | 3.81 – 5.842mm, .15 – .23in |
Tongue Thickness | 1.02mm, .04in |
Overall Length | 35.92mm, 1.414in |
Wire Insulation Diameter (Max) | .23in, 5.84mm |
Stud Diameter | .515in, 13.08mm |
Voltage (Max) | 300V |
Current Rating | 1A |
Government Qualified | Yes |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 500 |
Support Style | Insulation Support |
Stud Size | M12, 1/2 |
Insulated | Yes |
Shape Description | RING-041 |
Barrel Type | Closed Barrel |
Sealable | No |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 105°C, 221°F |
TERMINAL,PIDG R 12-10 1/2 | Heilind Electronics |
Terminal, Ring Tongue, 1/2", Ylw, 10Awg Rohs Compliant: Yes |Amp Te Connectivity 52077 | Newark Electronics |
TERMINAL, RING TONGUE, 1/2", YLW, 10AWG | element14 |
Terminals NYL-RING 12-10 #1/2 M12+YELLOW | Rapid Electronics |
TE Connectivity - AMP TERMINAL,PIDG R 12-10 1/2 | Distrelec |
Ring Terminal PIDG 12-10AWG Yellow M12 | RS |
Terminal, PIDG, R 12-10 1/2 | TE Connectivity 52077 | RS Americas |
RING TONGUE M12 PIDG YELLOW | TTI Europe |
Ring Tongue Terminal 10-12AWG 35.91mm 18.16mm Tin Loose Piece | Avnet Abacus |
Where can I find additional details, specifications and documents for a 52077?
Additional datasheets, footprints and schematics for 52077 are listed on our Part Details page. You can also find images and similar parts to 52077 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 52077 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 52077 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 52077 fall under?
The 52077 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 52077 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 52077 you can contact the distributor directly for product support, shipping queries etc.
Is the 52077 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 52077 have stock available?
Authorised distributors including Powell Electronics, Heilind Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for 52077.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 52077 often in real-time on the comparison pages.
What if I can't find stock of 52077?
You can fill out our help required form which you can use to request a quote for 52077 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.