Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0342061-0,
846100-000 |
Prices starting from US$0.64
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$1.19 |
No stock
|
Buy Now | |
Rapid Electronics | US$0.82 |
2,987
|
Buy Now | |
Distrelec | US$1.27 |
2,500
|
Buy Now | |
Chip One Stop | US$0.83 |
487
|
Buy Now | |
Farnell | US$0.73 |
-
|
Buy Now | |
Newark Electronics | US$0.74 |
-
|
Buy Now | |
Avnet America | US$0.64 |
-
|
Buy Now | |
RS Americas | US$0.72 |
-
|
Buy Now | |
TTI Europe | US$46.19 |
-
|
Buy Now |
Plating Material | Tin, Copper |
---|---|
Weight per Piece | 2.439g |
Inspection Slot | Yes |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Wire Insulation Diameter (Max) | .25in, 6.35mm |
Wire Size | 2050 – 5180CMA, 16 – 14AWG, 1.31 – 2.08mm² |
Overall Length | 26.568mm, 1.046in |
Wire Insulation Diameter | .15 – .25in, 3.81 – 6.35mm |
Stud Diameter | 4mm, .157in |
Tongue Thickness | .031in, .79mm |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | Yes |
Packaging Quantity | 500 |
Packaging Method | Loose Piece |
Stud Size | M4 |
Insulated | Yes |
Shape Description | RING-042 |
Wire/Cable Type | Regular Wire |
Terminal Features | Sheared |
Sealable | No |
Barrel Type | Closed Barrel |
Support Style | Insulation Support |
Operating Temperature Range | 221°F, 105°C |
Terminals 16-14 PIDG HD R/T 4MM BLACK | Rapid Electronics |
TE Connectivity 16-14 PIDG HD R/T 4MM BLACK | Distrelec |
Ring terminal PIDG 16-14AWG Black M4 | RS |
16-14 PIDG HD R/T 4MM BLACK | Farnell |
16-14 Pidg Hd R/T 4Mm Black |Amp Te Connectivity 342061 | Newark Electronics |
AMP342061 | Avnet America |
16-14 PIDG, Hd R/T 4Mm Black | TE Connectivity 342061 | RS Americas |
Where can I find additional details, specifications and documents for a 342061?
Additional datasheets, footprints and schematics for 342061 are listed on our Part Details page. You can also find images and similar parts to 342061 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 342061 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 342061 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 342061 fall under?
The 342061 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 342061 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 342061 you can contact the distributor directly for product support, shipping queries etc.
Is the 342061 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 342061 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Chip One Stop, RS and Farnell have stock available or on a lead time for 342061.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 342061 often in real-time on the comparison pages.
What if I can't find stock of 342061?
You can fill out our help required form which you can use to request a quote for 342061 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.