Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Copper, Tin |
---|---|
Inspection Slot | Yes |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Wire Insulation Diameter | 3.81 – 6.35mm, .15 – .25in |
Stud Diameter | .515in, 13.08mm |
Overall Length | 41mm, 1.614in |
Tongue Thickness | .031in, .79mm |
Wire Insulation Diameter (Max) | .25in, 6.35mm |
Wire Size | 16 – 14AWG, 1.31 – 2mm², 2050 – 5180CMA |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | Yes |
Packaging Method | Box |
Packaging Quantity | 500 |
Stud Size | 1/2, M12 |
Insulated | Yes |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Terminal Features | Sheared |
Sealable | No |
Shape Description | RING-043 |
Support Style | Insulation Support |
Operating Temperature Range | 221°F, 105°C |
16-14 H.d.r/T 1/2 Stud Black |Amp Te Connectivity 342066 | Newark Electronics |
16-14 H.D.R/T 1/2 Stud Black | TE Connectivity 342066 | RS Americas |
16-14 H.D.R/T 1/2 STUD BLACK | Avnet America |
Where can I find additional details, specifications and documents for a 342066?
Additional datasheets, footprints and schematics for 342066 are listed on our Part Details page. You can also find images and similar parts to 342066 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 342066 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 342066 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 342066 fall under?
The 342066 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 342066 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 342066 you can contact the distributor directly for product support, shipping queries etc.
Is the 342066 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 342066 have stock available?
Authorised distributors including Newark Electronics, RS Americas and Avnet America have stock available or on a lead time for 342066.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 342066 often in real-time on the comparison pages.
What if I can't find stock of 342066?
You can fill out our help required form which you can use to request a quote for 342066 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.