Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0320569-0,
A22724-000 |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.51
|
12,300
in stock
|
Buy Now | |
TTI Europe
from US$0.29
|
50,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.40
|
42,468
in stock
|
Buy Now | |
element14
from US$0.34
|
35,365
in stock
|
Buy Now | |
Farnell
from US$0.34
|
32,585
in stock
|
Buy Now | |
Newark Electronics
from US$0.35
|
25,086
in stock
|
Buy Now | |
Avnet America
from US$0.20
|
22,496
in stock
|
Buy Now | |
RS Americas
from US$0.40
|
21,719
in stock
|
Buy Now | |
Powell Electronics
from US$0.37
|
15,482
in stock
|
Buy Now | |
Chip One Stop
from US$0.28
|
13,727
in stock
|
Buy Now | |
Rapid Electronics
from US$0.37
|
7,923
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.40
|
7,078
in stock
|
Buy Now | |
Electro Enterprises
from US$0.31
|
1,254
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.32
|
1,088
in stock
|
Buy Now | |
Sager
from US$0.28
|
1,084
in stock
|
Buy Now | |
Future Electronics
from US$0.28
|
1,000
in stock
|
Buy Now | |
Distrelec
from US$0.30
|
582
in stock
|
Buy Now | |
Conrad
from US$0.60
|
538
in stock
|
Buy Now | |
Avnet Abacus
-
|
7,000
in stock
|
Buy Now | |
Carlton-Bates
from US$0.38
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
Weight per Piece | 3.345g |
---|---|
Plating Material | Tin, Copper |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Military Part Class | Class I |
Tongue Thickness | .79mm, .031in |
Stud Diameter | .265in, 6.73mm |
Wire Insulation Diameter (Max) | 5.84mm, .23in |
Wire Size | 3 – 6mm², 12 – 10AWG, 5180 – 13100CMA |
Overall Length | 35.58mm, 1.322in |
Wire Insulation Diameter | 3.81 – 5.842mm, .15 – .23in |
Voltage (Max) | 300V |
Current Rating | 1A |
Government Qualified | Yes |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 500 |
Support Style | Non - Insulation Support |
Wire/Cable Type | Regular Wire |
Insulated | Yes |
Shape Description | RING-041 |
Barrel Type | Closed Barrel |
Sealable | No |
Stud Size | M6 |
Operating Temperature Range | 105°C, 221°F |
RING TONGUE AWG12-10 M6 YELLOW | TTI Europe |
TERMINAL,PIDG R 12-10 1/4 | Heilind Electronics |
CRIMP TERMINAL, RING, 6MM, YELLOW | element14 |
Terminal, Ring Tongue 1/4In Crimp Yellow | Newark Electronics |
Ring Tongue Terminal 10-12AWG 33.57mm 13.48mm Tin Loose Piece | Avnet America |
Terminal Ring Tongue Terminal,12-10AWG, 1/4 Straight Closed Barrel PIDG Series | TE Connectivity 320569 | RS Americas |
Ring terminal,PIDG,yellow, AWG 12-10, M6 | RS |
Terminals RING 12-10AWG 1/4 | Rapid Electronics |
Tip: ring | Transfer Multisort Elektronik |
PIDG Series 12 - 10 AWG Yellow Straight Closed Barrel Ring Tongue Terminal | Future Electronics |
TE Connectivity Ring Terminal, Partially Insulated, 2.62 ... 6.64mm², M6 | Distrelec |
2.602 - 6.604 mm² | Conrad |
Terminal, Ring | Carlton-Bates |
TERMINAL,PIDG R 12-10 1-4 | Power and Signal Group |
GENERAL TERMINAL | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Stud Size - Metric | M6 |
---|---|
Stud Size - Imperial | 1/4", 1/4" |
Wire Size AWG Max | 10AWG |
Conductor Area CSA | 6mm² |
Product Range | PIDG Series |
Insulator Colour | Yellow |
Insulator Material | Nylon (Polyamide) |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 320569?
Additional datasheets, footprints and schematics for 320569 are listed on our Part Details page. You can also find images and similar parts to 320569 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 320569 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 320569 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 320569 fall under?
The 320569 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 320569 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 320569 you can contact the distributor directly for product support, shipping queries etc.
Is the 320569 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 320569 have stock available?
Authorised distributors including TTI Europe, Heilind Electronics, element14, Farnell and Newark Electronics have stock available or on a lead time for 320569.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 320569 often in real-time on the comparison pages.
What if I can't find stock of 320569?
You can fill out our help required form which you can use to request a quote for 320569 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.