Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0165085-0,
102104-000 |
Prices starting from US$0.22
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.54 |
1,250
|
Buy Now | |
Farnell | US$0.31 |
4,217
|
Buy Now | |
element14 | US$0.32 |
4,217
|
Buy Now | |
TE Store | US$0.56 |
2,522
|
Buy Now | |
Newark Electronics | US$0.31 |
1,980
|
Buy Now | |
Heilind Electronics | US$0.39 |
829
|
Buy Now | |
Rapid Electronics | US$0.46 |
802
|
Buy Now | |
RS Americas | US$0.29 |
615
|
Buy Now | |
Chip One Stop | US$0.50 |
574
|
Buy Now | |
Transfer Multisort Elektronik | US$0.29 |
455
|
Buy Now | |
Distrelec | US$0.27 |
422
|
Buy Now | |
Heilind Electronics Asia | US$0.39 |
193
|
Buy Now | |
Future Electronics | US$0.22 |
-
|
Buy Now | |
Avnet America | US$0.28 |
-
|
Buy Now | |
Boersig | US$0.27 |
-
|
Buy Now | |
TTI Europe | US$0.24 |
-
|
Buy Now | |
Avnet Abacus | - |
-
|
Buy Now |
Insulation Material | PVC |
---|---|
Insulation Color | Yellow |
Insulation Sleeve Material | Vinyl |
Sleeve Material | PVC |
Plating Material | Tin, Copper |
Double Wire | No |
Pin Diameter | .102in, 2.6mm |
Terminal Type | Wire Pin |
Terminal Length | 9.9mm, .39in |
Pin Style | Round |
Terminal & Splice Type | Pin |
Terminal Orientation | Straight |
Pin Type | Formed |
Material Thickness | .991mm, .039in |
Wire Size | 5180 – 13100CMA, 3 – 6mm², 12 – 10AWG |
DIN Wire Size | 1 – 2.5mm² |
Accepts Wire Insulation Diameter Range | 3.8 – 6.4mm, .15 – .25in |
Barrel Inside Diameter | .252in, 6.4mm |
Wire Insulation Diameter (Max) | .251in, 6.4mm |
Overall Length | 1.158in, 29.4mm |
Wire Insulation Support | Without |
Heavy Duty | No |
Barrel Color | Yellow |
Packaging Quantity | 500 |
Packaging Method | Box |
Shape Description | WIRE PIN-001 |
Support Style | Insulation Support |
Sealable | No |
Wire/Cable Type | Discrete Wire |
Insulated | Yes |
Barrel Type | Closed Barrel |
Bullet Terminal | Without |
Operating Temperature Range | 105°C, 221°F |
TERMINAL, WIRE PIN, 12-10AWG, CRIMP, YEL | Farnell |
PG WIRE PIN 12-10 Crimp Wire Terminal Type: Wire Pin Mating Pin Diameter: 2.6 mm Mating Pin Diameter: .102 in Compatible Insulation Diameter Range: .15 – .25 in .251 in Compatible Insulation Diameter Range: 6.4 mm 3.8 – 6.4 mm Wire Pin 2.6 mm .102" .15 – .25" | Crimp Wire Pins & Tabs & Ferrule | Part Number: 165085 | Internal Number: 165085 | Alias Number: 102104-000 | TE Connectivity | TE Store |
Terminal, Pin, 0.39In, Crimp, Yellow | Newark Electronics |
Wire Pin Plasti-Grip 12-10AWG Yellow | RS |
PG WIRE PIN 12-10 | Heilind Electronics |
TE 165085 Plasti-grip Terminal Wire Pin Tin 12-10AWG Yellow | Rapid Electronics |
PLASTI-GRIP SERinsulated Tin Plated Crimp Pin Conn 12 to 10AWG 2.59mm Pin Dia | TE Connectivity 165085 | RS Americas |
Tip: wire pin | Transfer Multisort Elektronik |
TE Connectivity Pin-Type Cable Lug 3mm² Tinned Copper | Distrelec |
Wire Pin Terminal Connector 10-12 AWG Plasti-Grip Crimp | Future Electronics |
Wire Pin 10-12AWG PIN 29.2mm Tin Loose Piece | Avnet America |
Status: | Unknown |
---|---|
Series: | PLASTI-GRIP Series |
RoHS: | Unknown |
Product Range | PLASTI-GRIP Series |
---|---|
Termination | Crimp |
Wire Size AWG Min | 12AWG |
Wire Size AWG Max | 10AWG |
Conductor Area CSA | 6mm² |
Pin Diameter | 2.591mm |
Insulator Colour | Yellow |
Insulator Material | PVC (Polyvinylchloride) |
Terminal Material | Copper |
Overall Length | 29.41mm |
Pin Length | 9.91mm |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 165085?
Additional datasheets, footprints and schematics for 165085 are listed on our Part Details page. You can also find images and similar parts to 165085 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 165085 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 165085 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 165085 fall under?
The 165085 is listed under Terminals & Splices > Crimp Wire Pins, Tabs & Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 165085 when available in the Crimp Wire Pins, Tabs & Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 165085 you can contact the distributor directly for product support, shipping queries etc.
Is the 165085 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 165085 have stock available?
Authorised distributors including Farnell, element14, TE Store, Newark Electronics and RS have stock available or on a lead time for 165085.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 165085 often in real-time on the comparison pages.
What if I can't find stock of 165085?
You can fill out our help required form which you can use to request a quote for 165085 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.