Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Stripe Color | Black |
---|---|
Plating Material | Tin |
Splice Material | Copper |
Insulation Material | Nylon |
Color | Yellow |
Number of Serrations | 8 |
Contact Plating Material | Tin |
Terminal & Splice Type | Splice |
Barrel Inside Diameter (Min) | 6.4mm, .253in |
Wire Size | 2050 – 5180CMA, 16 – 14AWG, 1.25 – 2mm² |
Overall Length | 42.06mm, 1.656in |
Operating Voltage | 600 VAC |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Military Category | No |
Packaging Quantity | 50 |
Packaging Method | Loose Piece |
Wire/Cable Type | Discrete Wire |
Sealable | No |
Barrel Type | Closed Barrel |
Discrete Wire Type | Stranded |
Insulated | Yes |
Serrated | Yes |
Barrel Style | Standard |
Splice Type | Butt Splice |
Product Type | Splice |
Support Style | Insulation Support |
Termination Method | Crimp |
Operating Temperature Range | 105°C |
Pidg 16-14Hd Butt Splice |Te Connectivity 696730-1 | Newark Electronics |
Special Order: PIDG 16-14HD BUTT SPLICE Splice Type: Butt Splice Wire Size: 16 – 14 AWG Wire Size: 1.25 – 2 mm² Sealable: No Splice Features: Serrated Butt Splice 16 – 14 AWG 1.25 – 2 mm² | Pidg Butt Splice | Part Number: 696730-1 | Internal Number: 696730-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 696730-1?
Additional datasheets, footprints and schematics for 696730-1 are listed on our Part Details page. You can also find images and similar parts to 696730-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 696730-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 696730-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 696730-1 fall under?
The 696730-1 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 696730-1 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 696730-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 696730-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 696730-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America and TE Store have stock available or on a lead time for 696730-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 696730-1 often in real-time on the comparison pages.
What if I can't find stock of 696730-1?
You can fill out our help required form which you can use to request a quote for 696730-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.