Prices starting from US$0.56
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$1.03 |
530
|
Buy Now | |
Farnell | US$0.66 |
1,999
|
Buy Now | |
Newark Electronics | US$0.60 |
1,999
|
Buy Now | |
element14 | US$0.67 |
1,999
|
Buy Now | |
TE Store | US$1.41 |
1,260
|
Buy Now | |
Heilind Electronics | US$0.75 |
120
|
Buy Now | |
Rapid Electronics | US$0.73 |
101
|
Buy Now | |
Chip One Stop | US$0.86 |
61
|
Buy Now | |
Heilind Electronics Asia | US$0.75 |
36
|
Buy Now | |
Future Electronics | US$0.68 |
-
|
Buy Now | |
Avnet America | US$0.58 |
-
|
Buy Now | |
RS Americas | US$11.45 |
-
|
Buy Now | |
Boersig | US$0.56 |
-
|
Buy Now | |
Distrelec | US$0.70 |
-
|
Buy Now | |
Power and Signal Group | - |
-
|
Buy Now | |
Avnet Abacus | - |
-
|
Buy Now |
Plating Material | Tin, Copper |
---|---|
Inspection Slot | No |
Stripe Color | Black |
Weight per Piece | .399g |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Wire Size | 16 – 14AWG, 2050 – 5180CMA, 1.04 – 2.62mm² |
Overall Length | 1.59in, 40.49mm |
Wire Insulation Diameter (Max) | .2in, 5.08mm |
Stud Diameter | .39in, 9.91mm |
Tongue Thickness | 1.22mm, .05in |
Wire Insulation Diameter | .105 – .2in, 2.667 – 5.08mm |
Voltage (Max) | 600V |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | Yes |
Comment | Heavy Duty for extra mechanical strength |
Packaging Quantity | 500 |
Packaging Method | Loose Piece |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Sealable | No |
Support Style | Insulation Support |
Insulated | Yes |
Stud Size | 3/8 |
Shape Description | RING-043 |
Operating Temperature Range | 105°C, 221°F |
CLOSED BARREL SPLICE, CRIMP | Farnell |
Closed Barrel Splice, Crimp Rohs Compliant: Yes |Amp Te Connectivity 34826 | Newark Electronics |
TERMINAL,PG R 16-14HD 3/8 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 16 – 14 AWG Wire Size: 1.04 – 2.62 mm² Wire Size: 2050 – 5180 CMA Stud Size: 3/8 Closed Ring Tongue Terminal 16 – 14 AWG 1.04 – 2.62 mm² 2050 – 5180 CMA | Ring Terminal | Part Number: 34826 | Internal Number: 34826 | TE Connectivity | TE Store |
Ring terminal, PLASTI-GRIP, yellow/black | RS |
TERMINAL,PG R 16-14HD 3/8 | Heilind Electronics |
Terminals RING 16-14 AWG 3/8 | Rapid Electronics |
Ring Tongue Straight PLASTI-GRIP Closed Barrel Regular Wire | Future Electronics |
Spade Tongue Terminal 14-16AWG Tin Loose Piece | Avnet America |
TE Connectivity TERMINAL PG R 16-14HD 3/8 Terminals RING | Distrelec |
TERMINAL,PG R 16-14HD 3-8 | Power and Signal Group |
Where can I find additional details, specifications and documents for a 34826?
Additional datasheets, footprints and schematics for 34826 are listed on our Part Details page. You can also find images and similar parts to 34826 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 34826 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 34826 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 34826 fall under?
The 34826 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 34826 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 34826 you can contact the distributor directly for product support, shipping queries etc.
Is the 34826 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 34826 have stock available?
Authorised distributors including Farnell, Newark Electronics, element14, TE Store and RS have stock available or on a lead time for 34826.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 34826 often in real-time on the comparison pages.
What if I can't find stock of 34826?
You can fill out our help required form which you can use to request a quote for 34826 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.