Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
1100134,
2-14492-3140 |
Prices starting from US$0.29
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.62
|
3,824
in stock
|
Buy Now | |
Heilind Electronics
from US$0.58
|
12,318
in stock
|
Buy Now | |
RS Americas
from US$0.29
|
4,656
in stock
|
Buy Now | |
Newark Electronics
from US$0.47
|
3,824
in stock
|
Buy Now | |
element14
from US$0.41
|
3,824
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.58
|
2,874
in stock
|
Buy Now | |
Rapid Electronics
from US$0.53
|
10
in stock
|
Buy Now | |
Chip One Stop
from US$0.62
|
10
in stock
|
Buy Now | |
Future Electronics
from US$0.36
|
-
|
Buy Now | |
Avnet America
from US$0.38
|
-
|
Buy Now | |
Boersig
from US$0.37
|
-
|
Buy Now | |
Distrelec
from US$0.44
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Copper, Tin |
---|---|
Weight per Piece | .155g |
Stripe Color | Black |
Inspection Slot | No |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Stud Diameter | .265in, 6.73mm |
Tongue Thickness | .031in, .79mm |
Wire Insulation Diameter | 3.81 – 5.842mm, .15 – .23in |
Wire Insulation Diameter (Max) | .23in, 5.84mm |
Wire Size | 2050 – 5180CMA, 16 – 14AWG, 1.04 – 2.62mm² |
Overall Length | 1.296mm, .051in |
Voltage (Max) | 300V |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | Yes |
Comment | Heavy Duty for extra mechanical strength |
Packaging Method | Loose Piece |
Packaging Quantity | 1 |
Barrel Type | Closed Barrel |
Stud Size | M6 |
Insulated | Yes |
Sealable | No |
Support Style | Insulation Support |
Shape Description | RING-041 |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 221°F, 105°C |
TERMINAL,PIDG R 16-14HD 1/4 | Heilind Electronics |
Terminal Ring Tongue Copper 16 to 14AWG 1/4 In. Tin Nylon Blk/Yellow | TE Connectivity 327743 | RS Americas |
Terminal, Ring Tongue 1/4In Crimp Yellow | Newark Electronics |
TERMINAL, RING TONGUE 1/4IN CRIMP YELLOW | element14 |
TERMINAL PIDG R 16-14HD 1/4 | Rapid Electronics |
PIDG 12-10 AWG Fully Insulated Closed Barrel Wire Cap | Future Electronics |
Ring Tongue Terminal 14-16AWG 32.92mm 13.49mm Tin Loose Piece | Avnet America |
TE Connectivity - AMP Wire Terminal 2.62mm2 | Distrelec |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Stud Size - Metric | M6 |
---|---|
Stud Size - Imperial | 1/4" |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2mm² |
Product Range | PIDG Series |
Insulator Colour | Black Yellow |
Connector Type | Ring Tongue |
Where can I find additional details, specifications and documents for a 327743?
Additional datasheets, footprints and schematics for 327743 are listed on our Part Details page. You can also find images and similar parts to 327743 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 327743 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 327743 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 327743 fall under?
The 327743 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 327743 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 327743 you can contact the distributor directly for product support, shipping queries etc.
Is the 327743 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 327743 have stock available?
Authorised distributors including Heilind Electronics, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for 327743.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 327743 often in real-time on the comparison pages.
What if I can't find stock of 327743?
You can fill out our help required form which you can use to request a quote for 327743 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.