Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
D90904-000,
AMPS-0-0032588-0 |
Prices starting from US$0.33
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.57 |
5,420
|
Buy Now | |
RS Americas | US$0.39 |
37,327
|
Buy Now | |
Farnell | US$0.43 |
8,901
|
Buy Now | |
element14 | US$0.46 |
8,901
|
Buy Now | |
Heilind Electronics | US$0.54 |
3,243
|
Buy Now | |
Distrelec | US$0.58 |
832
|
Buy Now | |
Heilind Electronics Asia | US$0.54 |
756
|
Buy Now | |
Newark Electronics | US$0.54 |
400
|
Buy Now | |
Rapid Electronics | US$0.53 |
400
|
Buy Now | |
Chip One Stop | US$0.59 |
400
|
Buy Now | |
Boersig | US$0.37 |
372
|
Buy Now | |
Future Electronics | US$0.36 |
-
|
Buy Now | |
Avnet America | US$0.33 |
-
|
Buy Now | |
Carlton-Bates | US$0.36 |
-
|
Buy Now | |
TE Store | US$0.67 |
-
|
Buy Now | |
Power and Signal Group | - |
-
|
Buy Now | |
Avnet Abacus | - |
-
|
Buy Now |
Plating Material | Tin, Copper |
---|---|
Inspection Slot | No |
Stripe Color | Yellow |
Insulation Sleeve Color | Yellow |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Spade Tongue |
Wire Insulation Diameter (Max) | .23in, 5.84mm |
Wire Size | 5180 – 13100CMA, 12 – 10AWG, 3 – 6mm² |
Tongue Thickness | .04in, 1.02mm |
Overall Length | 18.71mm, 1.095in |
Stud Diameter | .171in, 4.34mm |
Wire Insulation Diameter | 3.81 – 5.842mm, .15 – .23in |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 500 |
Insulated | Yes |
Wire/Cable Type | Regular Wire |
Support Style | Non - Insulation Support |
Sealable | No |
Barrel Type | Closed Barrel |
Stud Size | #8, M4 |
Shape Description | SPADE-020 |
Operating Temperature Range | 105°C, 221°F |
PIDG Series Insulated Crimp Spade Conn 12 - 10 AWG M4 Yellow Nylon | TE Connectivity 32588 | RS Americas |
CRIMP TERMINAL, SPADE, 4MM, YELLOW | Farnell |
Spade terminal,PIDG,yellow, AWG 12-10,M4 | RS |
TERMINAL,PIDG SPD 12-10 8 | Heilind Electronics |
TE Connectivity P.I.D.G. SPADE, WIRE SIZE: 12-10, WIRE T | Distrelec |
P.i.d.g. Spade, Wire Size: 12-10, Wire Terminal |Amp Te Connectivity 32588 | Newark Electronics |
Terminals PIDG SPADE 12-10 8 | Rapid Electronics |
PIDG Series 12-10 AWG Yellow Straight Closed Barrel Spade Tongue Terminal | Future Electronics |
Spade Tongue Terminal 10-12AWG 27.81mm 10.31mm Tin Loose Piece | Avnet America |
PIDG 32588 Crimp Terminal, 12 - 10 AWG, Yellow, 300V, #8 Stud, Nylon | Carlton-Bates |
TERMINAL,PIDG SPD 12-10 8 Spade Terminal Type: Spade Tongue Terminal Wire Size: 12 – 10 AWG Wire Size: 3 – 6 mm² Wire Size: 5180 – 13100 CMA Stud Size: M4 #8 Spade Tongue Terminal 12 – 10 AWG 3 – 6 mm² 5180 – 13100 CMA | Pidg Spade Tongue Terminal | Part Number: 32588 | Internal Number: 32588 | Alias Number: AMPS-0-0032588-0 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Product Range | PIDG Series |
---|---|
Wire Size AWG Min | 12AWG |
Wire Size AWG Max | 10AWG |
Conductor Area CSA | 6.64mm² |
Stud Size - Metric | M4 |
Stud Size - Imperial | #8, 8 |
Insulator Material | Nylon (Polyamide) |
Insulator Colour | Yellow |
Terminal Material | Copper |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a 32588?
Additional datasheets, footprints and schematics for 32588 are listed on our Part Details page. You can also find images and similar parts to 32588 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 32588 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 32588 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 32588 fall under?
The 32588 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 32588 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 32588 you can contact the distributor directly for product support, shipping queries etc.
Is the 32588 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 32588 have stock available?
Authorised distributors including RS Americas, Farnell, element14, RS and Heilind Electronics have stock available or on a lead time for 32588.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 32588 often in real-time on the comparison pages.
What if I can't find stock of 32588?
You can fill out our help required form which you can use to request a quote for 32588 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.