Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.26
|
No stock
|
Buy Now | |
TE Store
from US$0.52
|
3,742
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.64
|
17
in stock
|
Buy Now | |
Newark Electronics
from US$0.30
|
-
|
Buy Now | |
Avnet America
from US$0.28
|
-
|
Buy Now | |
RS Americas
from US$19.41
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Plating Material | Copper, Tin |
---|---|
Weight per Piece | .395g |
Inspection Slot | No |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Offset |
Stud Diameter | 3.02mm, .119in |
Overall Length | 24.21mm, .95in |
Wire Insulation Diameter (Max) | .25in, 6.35mm |
Wire Size | 5180 – 13100CMA, 12 – 10AWG, 2.62 – 6.64mm² |
Wire Insulation Diameter | .15 – .25in, 3.81 – 6.35mm |
Tongue Thickness | .042in, 1mm |
Current Rating | 1A |
Voltage (Max) | 600V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 500 |
Stud Size | #4, M2.5 |
Shape Description | RING-043 |
Support Style | Insulation Support |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Insulated | Yes |
Sealable | No |
Operating Temperature Range | 105°C, 221°F |
TERMINAL,PG R 12-10 4 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 12 – 10 AWG Wire Size: 2.62 – 6.64 mm² Wire Size: 5180 – 13100 CMA Stud Size: M2.5 #4 Closed Ring Tongue Terminal 12 – 10 AWG 2.62 – 6.64 mm² 5180 – 13100 CMA | Ring Terminal | Part Number: 34835 | Internal Number: 34835 | TE Connectivity | TE Store |
Terminals Term Pg R 12-10 4 |Amp Te Connectivity 34835 | Newark Electronics |
Ring Tongue Terminal 10-12AWG 24.21mm 7.14mm Tin Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 34835?
Additional datasheets, footprints and schematics for 34835 are listed on our Part Details page. You can also find images and similar parts to 34835 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 34835 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 34835 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 34835 fall under?
The 34835 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 34835 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 34835 you can contact the distributor directly for product support, shipping queries etc.
Is the 34835 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 34835 have stock available?
Authorised distributors including TE Store, Transfer Multisort Elektronik, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 34835.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 34835 often in real-time on the comparison pages.
What if I can't find stock of 34835?
You can fill out our help required form which you can use to request a quote for 34835 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.