Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.90
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$45.77
|
No stock
|
Buy Now | |
Powell Electronics
from US$544.01
|
986
in stock
|
Buy Now | |
Newark Electronics
from US$1.07
|
880
in stock
|
Buy Now | |
Rapid Electronics
from US$1.44
|
880
in stock
|
Buy Now | |
Distrelec
from US$1.20
|
880
in stock
|
Buy Now | |
RS Americas
from US$716.74
|
-
|
Buy Now | |
Boersig
from US$0.90
|
-
|
Buy Now | |
TE Store
from US$1.16
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
Insulation Sleeve Material | Vinyl |
---|---|
Plating Material | Tin |
Splice Features | Standard |
Weight per Piece | .574g |
Color | Yellow |
Splice Material | Copper |
Terminal & Splice Type | Splice |
Wire Size | 5180 – 13100CMA, 3 – 6mm², 12 – 10AWG |
Overall Length | 28.58mm, 1.125in |
Wire Insulation Diameter (Max) | .281in, 7.14mm |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Military Category | No |
Comment | Oval Expansion. |
Packaging Quantity | 500 |
Packaging Method | Loose Piece |
Wire/Cable Type | Copper |
Insulated | Yes |
Serrated | Yes |
Splice Type | Butt Splice |
Product Type | Splice |
Barrel Type | Closed Barrel |
Sealable | No |
Accessory Type | Splice |
Support Style | Insulation Support |
Operating Temperature Range | 221°F, 90°C |
Circular Mil Spec Tools |Amp Te Connectivity 34205 | Newark Electronics |
Terminals PG BUTT 12-10 | Rapid Electronics |
TE Connectivity SPLICE PG BUTT 12-10 Circular MIL Spec T | Distrelec |
TERMINALS - WIRE SPLICE CONNECTORS | Farnell |
Special Order: SPLICE,PG BUTT 12-10 Electrical Wire Splice | Part Number: 34205 | Internal Number: 34205 | TE Connectivity | TE Store |
Splices Terminal 10-12AWG Tin Loose Piece | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 34205?
Additional datasheets, footprints and schematics for 34205 are listed on our Part Details page. You can also find images and similar parts to 34205 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 34205 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 34205 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 34205 fall under?
The 34205 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 34205 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 34205 you can contact the distributor directly for product support, shipping queries etc.
Is the 34205 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 34205 have stock available?
Authorised distributors including Powell Electronics, Newark Electronics, Rapid Electronics, Distrelec and Farnell have stock available or on a lead time for 34205.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 34205 often in real-time on the comparison pages.
What if I can't find stock of 34205?
You can fill out our help required form which you can use to request a quote for 34205 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.