Prices starting from US$0.47
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$0.81 |
1,854
|
Buy Now | |
Heilind Electronics | US$0.72 |
76,875
|
Buy Now | |
Heilind Electronics Asia | US$0.72 |
17,937
|
Buy Now | |
Avnet America | US$0.60 |
5,000
|
Buy Now | |
TE Store | US$1.10 |
4,910
|
Buy Now | |
Newark Electronics | US$0.47 |
1,854
|
Buy Now | |
element14 | US$0.68 |
1,854
|
Buy Now | |
RS Americas | US$0.68 |
-
|
Buy Now | |
Power and Signal Group | - |
-
|
Buy Now |
Plating Material | Tin, Copper |
---|---|
Weight per Piece | 2.294g |
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Wire Insulation Diameter (Max) | .23in, 5.84mm |
Wire Size | 5180 – 13100CMA, 2.62 – 6.64mm², 12 – 10AWG |
Overall Length | 1.052in, 26.72mm |
Wire Insulation Diameter | .15 – .23in, 3.81 – 5.842mm |
Tongue Thickness | .79mm, .031in |
Stud Diameter | 5mm, .197in |
Voltage (Max) | 300V |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 2500 |
Packaging Method | Tape Mounted |
Shape Description | RING-041 |
Insulated | Yes |
Barrel Type | Closed Barrel |
Support Style | Insulation Support |
Wire/Cable Type | Regular Wire |
Sealable | No |
Stud Size | #10 |
Operating Temperature Range | 105°C, 221°F |
TERMINAL,PIDG R 12-10 10 | Heilind Electronics |
Ring Tongue Terminal 10-12AWG 26.72mm 7.92mm Tin T/R | Avnet America |
TERMINAL,PIDG R 12-10 10 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 12 – 10 AWG Wire Size: 2.62 – 6.64 mm² Wire Size: 5180 – 13100 CMA Stud Size: #10 Closed Ring Tongue Terminal 12 – 10 AWG 2.62 – 6.64 mm² 5180 – 13100 CMA | Pidg Ring Tongue Terminal | Part Number: 1-324918-0 | Internal Number: 1-324918-0 | TE Connectivity | TE Store |
TERMINAL, RING TONGUE, #10, YEL, 10AWG | Farnell |
Terminal, Ring Tongue, #10, Yel, 10Awg | Newark Electronics |
Terminal, PIDG, R 12-10 10 | TE Connectivity 1-324918-0 | RS Americas |
Where can I find additional details, specifications and documents for a 1-324918-0?
Additional datasheets, footprints and schematics for 1-324918-0 are listed on our Part Details page. You can also find images and similar parts to 1-324918-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-324918-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-324918-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-324918-0 fall under?
The 1-324918-0 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 1-324918-0 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-324918-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-324918-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-324918-0 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Avnet America, TE Store and Farnell have stock available or on a lead time for 1-324918-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-324918-0 often in real-time on the comparison pages.
What if I can't find stock of 1-324918-0?
You can fill out our help required form which you can use to request a quote for 1-324918-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.